EN
  • EN
  • DE

LTC1421CG#TRPBF

Part No LTC1421CG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 12 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 24-SSOP
Feature Pins /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Win Source Part Number 113593-LTC1421CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1421CG#TRPBF CAD Model

Description

Product Overview: LTC1421CG#TRPBF

The LTC1421CG#TRPBF is a high-performance Hot Swap Controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit is an essential component for systems where maintenance and upgrade require the exchange of boards without powering down the entire system. With its robust feature set, the LTC1421CG#TRPBF ensures protection against overcurrent, overvoltage, and short-circuit conditions, thereby enhancing system reliability and uptime.

Key Features

  • Electronic Circuit Breaker: The LTC1421CG#TRPBF provides precise control over the inrush current at the time of board insertion, preventing damage to connectors, backplanes, and power supply circuits.
  • Adjustable Overcurrent Protection: Users can tailor the overcurrent threshold to match specific application requirements, ensuring optimal protection for various loads.
  • Under Voltage Lockout (UVLO): This feature ensures that the controller remains off until the supply voltage reaches a safe operating level, thereby preventing malfunction during low voltage conditions.
  • Overvoltage Protection: The device safeguards against voltage spikes that could potentially harm the system components.
  • Thermal Shutdown: In the event of excessive heat, the LTC1421CG#TRPBF will shut down to protect itself and the system it controls.
  • Gate Voltage Clamping: This protects the external N-channel MOSFET from overvoltage, ensuring a longer lifespan for the switch.
  • Status Indicators: Fault and Power Good outputs provide real-time status, which can be used for downstream logic or for diagnostic purposes.

Applications

The LTC1421CG#TRPBF is ideal for a variety of applications including server farms, RAID systems, telecom equipment, and industrial systems where hot-swapping capability is crucial. Its robust design ensures that it can be integrated into high-availability systems that require continuous operation.

Package and Quality

This Hot Swap Controller is available in a 16-pin narrow SSOP package, providing a compact footprint suitable for space-constrained applications. Linear Technology's commitment to quality ensures that the LTC1421CG#TRPBF meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0940 $60.4700
12+ $9.9238 $119.0856
19+ $9.6142 $182.6698
25+ $9.3035 $232.5875
33+ $8.9940 $296.8020
43+ $8.0631 $346.7133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess