EN
  • EN
  • DE

LTC4219CDHC-5#PBF

Part No LTC4219CDHC-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 16-Pin DFN EP Tube / IC CTLR HOT SWAP 5A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.9 V ~ 15 V
Current - Output (Maximum) 5.6A
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Feature Pins /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER
Win Source Part Number 783946-LTC4219CDHC-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4219
Introduction Date June 28, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4219CDHC-5#PBF CAD Model

Description

The LTC4219CDHC-5#PBF is a cutting-edge Hot Swap controller from Linear Technology, designed to manage the safe insertion and removal of circuit boards from live backplanes and other power sources. This sophisticated device ensures that electronic systems can maintain uninterrupted operation even as components are added or replaced.

Key Features

  • Wide Operating Voltage Range: The LTC4219CDHC-5#PBF is capable of handling an impressive range of operating voltages, making it highly versatile for different system requirements.
  • Integrated MOSFET: With an onboard N-channel MOSFET, this controller can efficiently manage power distribution without the need for external power devices, simplifying the circuit design.
  • Adjustable Current Limit: Users can set the current limit to match the specifications of their particular application, ensuring protection against overcurrent conditions.
  • Circuit Breaker Function: The controller features a circuit breaker function that helps to protect both the load and the power source from damage due to persistent overcurrent conditions.
  • Overtemperature Protection: The LTC4219CDHC-5#PBF also includes protection against excessive temperatures, safeguarding the system from thermal damage.

Applications

This Hot Swap controller is ideal for a variety of applications where reliability and uninterrupted service are crucial. Common uses include:

  • Server and Network Racks
  • RAID Systems
  • Industrial Systems
  • Telecommunications Equipment

Product Specifications

The LTC4219CDHC-5#PBF is housed in a compact DHC package and is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility. It operates over a commercial temperature range, ensuring reliable performance under varying conditions.

Conclusion

The LTC4219CDHC-5#PBF from Linear Technology represents a reliable and versatile solution for power management in complex electronic systems. Its robust feature set, including current limiting, overtemperature protection, and a circuit breaker function, provide essential safeguards for high-availability systems. Whether it's for server maintenance, industrial applications, or telecommunications, this Hot Swap controller is engineered to facilitate seamless operation and system longevity.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0291 $51.4947
41+ $2.4854 $101.9014
63+ $2.4078 $151.6914
86+ $2.3301 $200.3886
111+ $2.2524 $250.0164
149+ $2.0194 $300.8906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess