Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, PWRGD, OV, UV
Win Source Part Number 1058556-LT1640AHIS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1640AHIS8#TRPBF CAD Model

Description

Product Overview: LT1640AHIS8#TRPBF

The LT1640AHIS8#TRPBF is a high-performance, negative voltage hot swap controller from Linear Technology, designed to allow boards to be safely inserted and removed from live backplanes. This integrated circuit helps to manage the inrush current during the insertion of electronic modules into a powered system, thereby preventing damage to connectors, backplanes, and power supply components.

Key Features

  • Hot Swap Controller: Enables safe insertion and removal of boards without the need to power down the system.
  • Negative Voltage Operation: Specifically tailored for systems using negative supply voltages, enhancing its versatility in various applications.
  • Adjustable Current Limit: Incorporates an adjustable current limit to provide flexibility in controlling inrush current to suit different system requirements.
  • Overcurrent Protection: Features robust overcurrent protection to safeguard the system against excessive currents that could potentially cause damage.
  • High Voltage Capability: Can handle high voltage operations, making it suitable for a wide range of industrial and telecommunications applications.
  • Compact S8 Package: Comes in a small footprint S8 package, optimized for space-constrained applications.
  • Automatic Retry: After a fault condition, the device automatically retries the power-up sequence, ensuring system reliability and reducing the need for manual intervention.

Applications

The LT1640AHIS8#TRPBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Network servers and storage systems
  • Industrial equipment
  • High-availability systems
  • Redundant power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT1640AHIS8#TRPBF is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity, making it a reliable choice for critical systems where uptime is paramount.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK / Power Switch/Driver 1:1 N-Channel 3A D-Pak
Need more? Email Us
ECAD model for IPS1031RTRRPBF
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 16QSOP
Need more? Email Us
ECAD model for MAX5909EEE+
Analog Devices Inc.
Hot Swap Controller 2.9V-15V -40C~+85C 16-QFN
Lowest to $25.3054
ECAD model for LTC4281IUFD
Microchip Technology
IC PWR DRIVER N-CHANNEL 1:1 / Power Switch/Driver 1:1 N-Channel 26A
Need more? Email Us
ECAD model for DRF1201
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Lowest to $14.8855
ECAD model for A2557KLBTR-T
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 D2PAK / Power Switch/Driver 1:1 N-Channel 5A D2Pak (SMD-220 5-Lead)
Need more? Email Us
ECAD model for IR6210S
ON Semiconductor
HOT SWAP SMART FUSE / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $3.0724
ECAD model for NCP81295MNTXG
Microchip Technology
DUAL-CHANNEL HOT SWAP CONTROLLER
Need more? Email Us
ECAD model for MIC2585-2JYTS TR
Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor
Lowest to $7.4428
ECAD model for ADM1270ACP

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.3063 $69.3693
25+ $5.1744 $129.3600
39+ $5.0127 $195.4953
54+ $4.8511 $261.9594
69+ $4.6893 $323.5617
93+ $4.2043 $390.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 453 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention