EN
  • EN
  • DE

TPS2400DBVTG4

Part No TPS2400DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLT PROT CTRLR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Overvoltage Protection Controller
Supply Voltage - Operating 3.1 V to 6.8 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111476-TPS2400DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2400DBVTG4 CAD Model

Description

Introducing the TPS2400DBVTG4 from Texas Instruments

The TPS2400DBVTG4 is a state-of-the-art overvoltage protection controller designed by the renowned electronics manufacturer, Texas Instruments. This advanced component is specifically engineered to safeguard low-voltage systems against voltage spikes and surges, ensuring the longevity and reliability of your electronic devices.

At the heart of the TPS2400DBVTG4's design is its ability to monitor the input voltage through a precise 5.5V threshold detector. Once the input voltage exceeds the threshold, the device responds swiftly, typically within 1µs, by opening an external N-channel MOSFET to disconnect the load from the supply, thereby preventing any potential damage to sensitive circuitry.

One of the key features of the TPS2400DBVTG4 is its flexibility. It can be used in a variety of applications, ranging from portable consumer electronics to industrial systems. Its compact form factor, available in a 5-pin SOT-23 package, makes it an ideal choice for space-constrained applications where board real estate is at a premium.

The device operates over a wide voltage range, from 2.7V to 18V, and is characterized for operation from –40°C to 85°C, making it suitable for use in a broad spectrum of environments and conditions. Additionally, the TPS2400DBVTG4 features a low quiescent current, which is essential for battery-powered applications where power efficiency is critical.

For design engineers, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This ensures that incorporating the TPS2400DBVTG4 into your designs is as smooth and straightforward as possible.

In summary, the TPS2400DBVTG4 from Texas Instruments is a robust and reliable solution for protecting your electronic systems against harmful overvoltage conditions. With its fast response time, wide operating range, and low power consumption, it represents an ideal choice for a multitude of applications where voltage protection is paramount.

To learn more about the TPS2400DBVTG4 and how it can be integrated into your next project, visit the Texas Instruments website or contact their customer support for additional information and assistance.

You May Also Be Interested in

Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess