EN
  • EN
  • DE

LTC2978CUP

Part No LTC2978CUP
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY MGR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Status Obsolete
Applications Power Supply Controller/Monitor
Supply Voltage (V) 3.3V, 4.5V ~ 15V
Supply Current 10mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719190-LTC2978CUP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2978CUP CAD Model

Description

Linear Technology LTC2978CUP Power System Management IC

The LTC2978CUP from Linear Technology is a sophisticated power system management integrated circuit (IC) designed to enhance the performance, reliability, and telemetry of power systems in various applications. This IC is part of Linear Technology's Power System Management (PSM) product family, which provides advanced monitoring and control capabilities for multi-channel power supply systems.

With its eight-channel digital power system manager, the LTC2978CUP can monitor voltage, current, and temperature, and it provides programmable control over power supply parameters. This level of control enables precise management of system power conditions, ensuring optimal performance and protection for sensitive electronic components.

Key Features:

  • Multi-Channel Management: The LTC2978CUP can manage up to eight power supply rails simultaneously, making it an ideal choice for complex systems with multiple supply voltages.
  • Precision Monitoring: Accurate monitoring of supply voltages, current, and temperature is achieved through high-resolution ADCs, ensuring that all power supply parameters are within safe operating limits.
  • Programmable Control: Through its I2C/SMBus/PMBus compatible interface, the LTC2978CUP allows for programmable control of power supply parameters, including voltage settings, power-up sequencing, and fault response.
  • EEPROM Data Logging: The device includes an onboard EEPROM for fault logging, which helps with system diagnostics and history tracking, enhancing the reliability and serviceability of the system.
  • Integrated Power Calculations: The LTC2978CUP can perform on-chip power calculations, providing real-time power consumption data for energy efficiency optimization.

Applications:

The LTC2978CUP is versatile and can be used in a variety of applications where power system management is critical. These include:

  • Data Centers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Networking Equipment
  • Computing and Storage Systems

In summary, the LTC2978CUP from Linear Technology is a powerful and flexible solution for managing complex power systems. Its advanced features and capabilities make it an essential component for any application where power efficiency, reliability, and system diagnostics are of utmost importance.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7974 $62.3792
19+ $6.3987 $121.5753
28+ $6.1989 $173.5692
39+ $5.9979 $233.9181
50+ $5.7981 $289.9050
67+ $5.1987 $348.3129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess