EN
  • EN
  • DE
  • IT

MC510308QY4MDTER

Part No MC510308QY4MDTER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Nitron Auto Epp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Halogen Free Halogen Free
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1158976-MC510308QY4MDTER
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC510308QY4MDTER CAD Model

Description

Introducing the NXP MC510308QY4MDTER Microcontroller

The NXP MC510308QY4MDTER is a state-of-the-art microcontroller that is designed to meet the demanding requirements of modern embedded systems. This powerful MCU is part of NXP's renowned product line, known for its high performance, reliability, and versatility. It is an ideal choice for a wide range of applications, from industrial control systems to automotive electronics, and from smart home devices to sophisticated IoT solutions.

Key Features:

  • Advanced Architecture: At the heart of the MC510308QY4MDTER is an advanced processor core that offers a balance of power and energy efficiency, enabling it to handle complex computations without compromising on battery life.
  • Robust Memory: This microcontroller is equipped with ample memory, including both flash and RAM, which allows for smooth execution of applications and ample storage for critical data.
  • Connectivity Options: With a range of connectivity options, this MCU can interface with various peripherals and networks, ensuring seamless communication within a system or with external devices.
  • Durable Design: Built to withstand challenging environments, the MC510308QY4MDTER is designed with durability in mind, ensuring consistent performance even under harsh conditions.
  • Energy Efficiency: Energy efficiency is a hallmark of this microcontroller, making it suitable for portable and remote applications where power conservation is paramount.

Applications:

The versatility of the NXP MC510308QY4MDTER makes it an excellent choice for various applications. Its robust design and connectivity features make it perfect for:

  • Automotive control units
  • Industrial automation systems
  • Smart home automation
  • Wearable technology
  • Medical devices
  • IoT devices and sensors

Whether you are developing a sophisticated industrial control system or a compact consumer electronic device, the NXP MC510308QY4MDTER provides the performance and features necessary to create a reliable and efficient product. Its combination of processing power, memory capacity, and connectivity options, all packaged in a durable form factor, makes it a top contender for any application requiring a robust microcontroller.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess