EN
  • EN
  • DE

XBP1009

Part No XBP1009
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Low Capacitance TVS Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281417-XBP1009
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XBP1009 CAD Model

Description

The Torex Semiconductor Ltd XBP1009 is a compact and highly efficient battery protection IC designed for single-cell lithium-ion/lithium polymer battery applications. It offers essential protection against overcharge, over-discharge, and overcurrent conditions, safeguarding the battery and extending its lifespan in portable electronic devices. Its key features include low power consumption, small footprint, and high accuracy protection.

Applications:

  • Smartphones: Protection for the lithium-ion battery ensuring safe operation.
  • Tablets: Providing battery protection to maintain battery health and device safety.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables to protect the battery.
  • Portable Media Players: Safeguarding batteries in MP3 players and portable gaming devices.
  • Bluetooth Headsets: Battery protection in wireless earbuds and headsets.
  • Power Banks: Ensuring safe charging and discharging of the battery in portable chargers.
  • IoT Devices: Protecting batteries in various IoT sensors and devices.

Features:

  • Overcharge Protection: Monitors battery voltage and disconnects the charging circuit when it exceeds a safe threshold.
  • Over-Discharge Protection: Prevents the battery from discharging below a minimum voltage, avoiding damage.
  • Overcurrent Protection: Limits the discharge current to protect both the battery and the connected device.
  • Short-Circuit Protection: Immediately disconnects the battery in case of a short circuit, preventing damage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Small Package Size: Allows for easy integration into compact portable devices.
  • High Accuracy Detection Voltage: Accurate voltage monitoring for reliable protection.
  • Automatic Recovery Function: Automatically recovers from overcharge, over-discharge, or overcurrent conditions once the fault is removed.

Benefits:

  • Enhanced Battery Safety: Protects against battery damage, reducing the risk of fire or explosion.
  • Extended Battery Life: Prevents irreversible damage from deep discharge or excessive charging, prolonging the battery's usable lifespan.
  • Improved Device Reliability: Prevents damage to the connected device due to battery faults.
  • Simplified Design: Integrates multiple protection functions into a single IC, simplifying circuit design and reducing board space.
  • Minimized Power Consumption: Low quiescent current contributes to longer battery runtime.

Additional Details:

The XBP1009 typically features built-in hysteresis to prevent oscillations around the protection thresholds. The overcharge, over-discharge, and overcurrent protection thresholds are carefully calibrated to match the characteristics of lithium-ion batteries. The IC's operating temperature range is designed for industrial applications. Detailed electrical characteristics, pinout diagrams, and application examples are available in the product datasheet.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess