EN
  • EN
  • DE

IR3725MTRPBF

Part No IR3725MTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Power Supply Controllers, Monitors
Description INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel
Status Obsolete
Applications Power Supply Monitor
Supply Voltage (V) 3.135V ~ 3.465V
Supply Current 700μA
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-VFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Family Part Number IR3725MPBF
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1186763-IR3725MTRPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR3725MTRPBF CAD Model

Description

The IR3725MTRPBF is a synchronous buck regulator IC from Infineon Technologies. It is designed for high-efficiency power conversion in point-of-load applications. The device integrates control circuitry and MOSFETs, simplifying the design process and minimizing board space.

Applications

  • Point-of-Load (POL) Converters
  • Server and Networking Equipment
  • FPGA and Microprocessor Power Supplies
  • Embedded Systems
  • Industrial Automation

Features

  • Integrated Synchronous MOSFETs
  • High Efficiency
  • Adjustable Output Voltage
  • Overcurrent Protection (OCP)
  • Overtemperature Protection (OTP)
  • Input Undervoltage Lockout (UVLO)
  • Enable Input
  • Power Good Output

Benefits

  • Simplified Design
  • Reduced Component Count
  • High Power Density
  • Improved System Reliability
  • Flexibility in Output Voltage Selection

Specifications

The IR3725MTRPBF typically operates from an input voltage of 4.5V to 16V and provides an adjustable output voltage, typically down to 0.6V. It is designed to deliver a continuous output current of up to 25A (depending on the design and thermal conditions). The switching frequency is adjustable, allowing designers to optimize between efficiency and transient response. The integrated MOSFETs offer low on-resistance, minimizing conduction losses. Protection features such as OCP, OTP, and UVLO ensure reliable operation and prevent damage to the regulator and the load. The package is typically a QFN type, allowing for efficient heat dissipation and a small footprint. The device has a Power Good signal to indicate when the output voltage is within regulation limits. The adjustable switching frequency is usually in the range of 200 kHz to 1 MHz.

The integration of MOSFETs in the IR3725MTRPBF significantly simplifies the design process and reduces the overall component count. The high efficiency minimizes power dissipation, reducing the need for external heat sinking. The adjustable output voltage allows for flexible system design and easy adaptation to different load requirements. The comprehensive protection features enhance the reliability of the power supply and the overall system. The small QFN package allows for high power density, enabling compact designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8454 $59.7534
50+ $2.3347 $116.7350
77+ $2.2617 $174.1509
106+ $2.1887 $232.0022
137+ $2.1159 $289.8783
183+ $1.8970 $347.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,899 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess