EN
  • EN
  • DE

MAX813LMJA/883

Part No MAX813LMJA/883
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706643-MAX813LMJA/883
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX813LMJA/883 CAD Model

Description

Product Overview: MAX813LMJA/883 from Maxim Integrated

The MAX813LMJA/883 is a highly reliable supervisory circuit designed and manufactured by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This product is specifically crafted to meet the stringent requirements of military applications, adhering to the 883B standard, which ensures its robustness and suitability for mission-critical systems.

At the core of the MAX813LMJA/883's functionality is its ability to monitor power supplies in microprocessor (µP) systems, providing a crucial safeguard against system failures. It achieves this through a precision voltage monitor, which keeps a vigilant eye on the system's power supply levels. When these levels fall below the acceptable threshold, the MAX813LMJA/883 reacts swiftly, initiating a reset signal that lasts a minimum of 140ms after the supply voltage returns to an acceptable level. This reset signal ensures that the µP and other critical components have adequate time to stabilize before normal operation resumes.

Moreover, the device features a manual reset capability, allowing system designers or operators to trigger a system reset as needed. This manual intervention can be invaluable in scenarios that require a system reboot or when implementing routine maintenance procedures.

The MAX813LMJA/883 is also notable for its versatility. It boasts a wide operating voltage range, accommodating systems that operate anywhere from 4.5V to 5.5V. This flexibility makes it an ideal choice for a diverse array of military-grade electronic systems. Additionally, its low power consumption is a significant advantage, especially in battery-powered or energy-sensitive applications where efficiency is paramount.

Encased in a durable 8-pin CERDIP package, the MAX813LMJA/883 promises not only functional excellence but also physical resilience. Its packaging is designed to withstand harsh environments, ensuring reliable performance even under the most challenging conditions.

In summary, the MAX813LMJA/883 supervisory circuit from Maxim Integrated stands out as a robust, reliable, and essential component for military-grade electronic systems. With its precision monitoring, reset functionality, manual reset option, wide operating voltage range, and energy efficiency—all packaged in a rugged exterior—it's engineered to maintain system integrity and prevent costly downtime.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess