EN
  • EN
  • DE

POWR1208P1-01T44I

Part No POWR1208P1-01T44I
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 351189-POWR1208P1-01T44I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian POWR1208P1-01T44I CAD Model

Description

The POWR1208P1-01T44I is a programmable power management IC from Lattice Semiconductor Corporation. It offers a comprehensive solution for voltage regulation and power distribution in embedded systems and other applications. This device is housed in a TQFP-44 package for ease of integration into surface mount designs.

Applications

  • Power management in FPGA-based systems
  • Voltage regulation for microprocessors and microcontrollers
  • Power sequencing and control in industrial equipment
  • DC-DC conversion in telecommunications applications
  • Power distribution in networking devices

Features

  • Programmable output voltage and current limits
  • Integrated power MOSFETs for high efficiency
  • I2C interface for configuration and monitoring
  • Overvoltage, overcurrent, and overtemperature protection
  • Under-voltage lockout (UVLO)
  • Programmable soft-start
  • Power good output signal
  • TQFP-44 package for surface mount assembly

Benefits

  • Flexible power management solution that can be tailored to specific application needs
  • High efficiency minimizes power loss and heat generation
  • Enhanced system reliability with comprehensive protection features
  • Simplified system design with easy-to-use I2C interface
  • Reduced component count and board space due to integrated MOSFETs
  • Improved system stability with programmable soft-start
  • Real-time monitoring of voltage and current levels

Additional Details

The POWR1208P1-01T44I offers a wide range of programmable features, allowing designers to optimize the power management solution for their specific application. The I2C interface provides access to a variety of parameters, including output voltage, current limits, and protection thresholds. The integrated power MOSFETs contribute to a compact and efficient design. The power good output signal indicates whether the output voltage is within the specified limits, allowing for easy system monitoring.

The device includes robust protection features, such as overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation in harsh environments. The under-voltage lockout (UVLO) feature prevents the device from operating if the input voltage is too low, protecting the load from damage. Detailed specifications, including voltage and current ratings, switching frequency, and thermal characteristics, can be found in the Lattice Semiconductor Corporation datasheet.

You May Also Be Interested in

Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess