The TPS650003RTER is a highly integrated power management integrated circuit (PMIC) from the renowned semiconductor manufacturer Texas Instruments. This advanced solution is designed to efficiently manage power requirements for portable and battery-powered devices, offering a compact and energy-efficient design that enhances overall system performance.
Key Features
- Multi-Channel IC: The TPS650003RTER features multiple DC/DC converters and LDO regulators, providing a versatile platform for powering various subsystems within electronic devices.
- High Efficiency: With its step-down converters operating at up to 2.25 MHz, this PMIC allows for small external components, minimizing space and maximizing efficiency.
- Programmable Voltage: The output voltage of the DC/DC converters can be programmed via an I2C interface, offering flexibility for different applications and power needs.
- Power Sequencing: Integrated power sequencing simplifies the design process by managing the power-up and power-down order of connected subsystems, ensuring proper functionality.
Applications
- Smartphones and Tablets
- Portable Media Players
- Wireless Communication Devices
- Handheld Computing Devices
Technical Specifications
- Input Voltage Range: 2.5 V to 6 V
- Output Current: Up to 2 A for Step-Down Converters
- Operating Temperature Range: -40°C to 85°C
- Package: 16-pin WQFN (RTE)
The TPS650003RTER comes in a compact 16-pin WQFN package, making it ideal for space-constrained applications. Its robust design ensures reliable operation across a wide temperature range, making it a go-to choice for designers seeking a high-performance power management solution. Whether you're developing the next generation of portable electronics or upgrading existing designs, the TPS650003RTER from Texas Instruments provides the efficiency, flexibility, and reliability needed to power your innovation.