EN
  • EN
  • DE

S-8424AAHFT-G

Part No S-8424AAHFT-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Win Source Part Number 187253-S-8424AAHFT-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8424AAHFT-G CAD Model

Description

The S-8424AAHFT-G is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This detector offers extremely low current consumption and high accuracy, making it suitable for a wide range of battery-powered and power management applications. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Battery Monitoring: Monitors battery voltage in portable devices to prevent deep discharge.
  • Power Management Systems: Used in power management circuits to ensure stable voltage levels.
  • System Backup Circuits: Protects critical data by initiating backup procedures during voltage drops.
  • Overvoltage and Undervoltage Protection: Detects and protects circuits from voltage fluctuations.

Features

  • High-Precision Voltage Detection: Accurate voltage monitoring with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-operated devices.
  • Wide Operating Voltage Range: Accommodates various voltage levels.
  • Hysteresis: Prevents output oscillation due to noise.
  • Small Package Size: Compact footprint for space-constrained applications (SOT-23-5 package).
  • Open-Drain Output: Flexible interface for various circuit configurations.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low current consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Improved System Stability: Hysteresis ensures stable output during voltage transitions.
  • Compact Solution: Small package size allows for integration into small form-factor devices.

Additional Details

The S-8424AAHFT-G features a detection voltage of typically 2.4V. The operating temperature range is typically -40°C to +85°C, making it suitable for various environments. The output is an N-channel open-drain output, which requires a pull-up resistor. The device's small size and low power consumption make it ideal for portable electronics, wearables, and other battery-powered applications where space and power are critical considerations.

You May Also Be Interested in

Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess