EN
  • EN
  • DE

TPS2214

Part No TPS2214
Manufacturer Texas Instruments
Catalog Specialized ICs
Description TPS2214A 1A DUAL-SLOT PC CARD PO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 143 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 689507-TPS2214
Ultra Librarian 3D Model Ultra Librarian TPS2214 CAD Model

Description

The TPS2214 from Texas Instruments is a sophisticated power-interface switch designed to manage power distribution within dual-slot PC Card applications. It is an ideal solution for portable devices that require the use of PC Cards such as data storage cards, modems, wireless network cards, and other peripherals that adhere to the PC Card standard.

This integrated circuit is capable of delivering an output current of up to 1 A per slot, ensuring that even power-hungry PC Cards can operate efficiently. The TPS2214 provides independent power control for each slot, which allows for seamless switching between cards and the ability to shut down individual slots to conserve power when not in use.

The TPS2214 features built-in safety measures, including thermal and short-circuit protection. This not only safeguards the PC Cards but also protects the host device from potential damage caused by overcurrent conditions. The thermal protection automatically shuts down the power switch if the junction temperature exceeds safe limits, while the short-circuit protection disables the output when a short is detected, preventing harm to the device and the card.

Texas Instruments has designed the TPS2214 to be highly efficient, with a low voltage drop across the switch to minimize power loss. This contributes to longer battery life in portable applications, which is crucial for users who rely on their devices throughout the day.

The TPS2214 is available in a compact 24-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. Its small footprint allows for more efficient use of the PCB area, providing designers with greater flexibility in their system design.

Overall, the TPS2214 is a reliable and efficient solution for managing power distribution to PC Card slots. With its robust protection features and compact design, it stands out as a high-quality power management solution for portable electronic devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0882 $53.1466
30+ $3.3545 $100.6350
47+ $3.2496 $152.7312
64+ $3.1448 $201.2672
83+ $3.0400 $252.3200
111+ $2.7255 $302.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess