Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 7pF
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SON (3x3)
Win Source Part Number 026448-PCA9515ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9515ADR CAD Model

Description

The PCA9515ADR is a robust and high-performance product from the renowned technology company, Texas Instruments.

  • Product: PCA9515ADR
  • Manufacturer: Texas Instruments
  • Description: Differential I2C and SMBus repeater
  • Function: Designed to provide a simple, effective solution for extending the interconnect length of these types of bus systems
  • Capability: Isolate capacitance
  • Communication: High-speed bi-directional communication between I2C devices
  • Power Supply Voltage: 2.3V to 3.6V
  • Feature: Hot insertion logic
  • Package: 8-pin SOIC package
  • Operating Temperature Range: -40°C to 85°C
  • Support: Multiple masters and slaves in a system
  • Support: Clock stretching, arbitration, and synchronization
  • Feature: Excellent noise suppression

You May Also Be Interested in

Texas Instruments
Ultra Low Power, 8-Channel Repeater for Data-rates up to 10.3 Gbps
Lowest to $21.6340
ECAD model for DS100KR800SQE
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.4466
ECAD model for DS90LV001TLDX/NOPB
NXP / Nexperia
Dual bidirectional bus buffer
Lowest to $8.8637
ECAD model for P82B96TD-T
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $8.8510
ECAD model for SN65MLVD129DGGR
Diodes Incorporated
IC REDRIVER USB 3.0 1CH 20TQFN
Need more? Email Us
ECAD model for PI3EQX5701ZDE
NXP / Nexperia
Hot swappable I2C-bus and SMBus bus buffer
Need more? Email Us
ECAD model for PCA9511DP-T
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 1CH 8SO
Lowest to $4.4789
ECAD model for PCA9510AD,118
Texas Instruments
16-PORT LVDS REPEATER
Lowest to $11.4090
ECAD model for SN65LVDS116DGGRG4
Integrated Circuit Systems
Hot swappable IC and SMBus bus buffer
Lowest to $3.9235
ECAD model for PCA9514DP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,400 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention