Product Overview: TPS2115AIPWRQ1 - Texas Instruments
The TPS2115AIPWRQ1 is a high-quality, automotive-grade power multiplexer from Texas Instruments, designed to seamlessly switch between two power sources. This advanced component ensures continuous power supply by automatically selecting the higher priority source, typically used in automotive and industrial applications where reliability is paramount.
Key Features
- Wide Voltage Range: The device operates over a broad voltage range from 2.8V to 5.5V, making it suitable for various applications.
- Current Limiting: It features built-in current limiting to protect the device and downstream components from excessive current draw.
- Fast Switching: The TPS2115AIPWRQ1 boasts a fast switching capability between sources, minimizing the transition time and ensuring a stable power supply.
- Low RON: It has a low on-resistance of typically 50mΩ, which translates to reduced power loss and improved efficiency.
- Reverse Voltage Protection: The device includes reverse voltage protection to safeguard against incorrect power connections.
- Thermal Shutdown: It also features thermal shutdown to prevent damage from overheating.
Applications
The TPS2115AIPWRQ1 is ideal for use in automotive infotainment systems, advanced driver assistance systems (ADAS), and other applications that require reliable power source selection. Its robust design also makes it well-suited for industrial applications where equipment must operate without interruption.
Quality and Reliability
As an automotive-qualified product, the TPS2115AIPWRQ1 meets the stringent requirements of the automotive industry, including extended temperature ranges and high reliability standards. It is available in a compact TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained environments.
Ordering Information
The Texas Instruments part number TPS2115AIPWRQ1 represents the specific quality grade and packaging options for this power multiplexer. To ensure you receive genuine TI products, order through authorized distributors and verify the part number matches your application requirements.