EN
  • EN
  • DE

LTC4421IUHE#TRPBF

Part No LTC4421IUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 1.3 µs
Delay Time - OFF 1.4 µs
Current - Supply 530 µA
Voltage - Supply 3V ~ 36V
Applications Battery Backup, Industrial
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LTC4421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LTC4421IUHE#TRPBFTR
Standard Package 2,500
Win Source Part Number 1072571-LTC4421IUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4421IUHE#TRPBF CAD Model

Description

Product Overview: LTC4421IUHE#TRPBF

The LTC4421IUHE#TRPBF is a robust power path controller manufactured by Analog Devices Inc., designed to provide seamless power switchover between two DC sources. This advanced electronic component is engineered to enhance system reliability in a wide array of applications, including but not limited to automotive systems, portable devices, and industrial equipment. The LTC4421IUHE#TRPBF ensures that electronic devices maintain uninterrupted operation even in the event of power source fluctuations or failures.

Key Features and Benefits

  • Automatic Switchover: The device automatically switches between two power supplies, ensuring a continuous power supply to the load without the need for manual intervention.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and allowing for versatile deployment in different voltage environments.
  • Low Loss: The LTC4421IUHE#TRPBF features low conduction losses, which translates to higher efficiency and reduced heat generation within the system.
  • Priority Channel Selection: Users can prioritize one power source over another, providing control over the primary power supply for the system.
  • Fast Switchover Time: The device boasts a rapid switchover time, minimizing the potential for system downtime during power source transitions.
  • Adjustable Under-Voltage Lockout: The under-voltage lockout (UVLO) is adjustable, offering protection against undervoltage conditions and ensuring stable operation of the load.

Applications

The LTC4421IUHE#TRPBF is ideal for use in multiple applications where power supply redundancy is critical. This includes:

  • Redundant Power Supply Systems
  • Automotive Electronics
  • Portable and Battery-Powered Devices
  • Industrial Control Systems
  • Uninterruptible Power Supplies (UPS)

Product Specifications

The LTC4421IUHE#TRPBF is packaged in a compact QFN-32 package, providing a space-saving solution for PCB designs. It operates over a temperature range of -40°C to 85°C, ensuring reliability in harsh environments. The product is also RoHS compliant, adhering to environmental standards and regulations.

With its combination of automatic switchover, wide input voltage range, and fast transition capabilities, the LTC4421IUHE#TRPBF from Analog Devices Inc. is an essential component for systems requiring reliable and efficient power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess