EN
  • EN
  • DE

74ALVT16652DL,512

Part No 74ALVT16652DL,512
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC 16BIT BUS TXRX 3-ST 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 123675-74ALVT16652DL,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVT16652DL,512 CAD Model

Description

Product Overview: 74ALVT16652DL,512

The 74ALVT16652DL,512 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the industry known for its reliable and innovative technology solutions. This particular product is a part of the advanced low-voltage TTL (LVT) family and is designed to provide the perfect blend of speed, power efficiency, and versatility for a wide range of digital applications.

Key Features:

  • High-Speed Operation: The 74ALVT16652DL,512 is capable of operating at high speeds, which is essential for applications that require fast data processing and high-frequency signal transmission.
  • Low Power Consumption: Despite its fast operation, the device maintains low power consumption, making it suitable for power-sensitive applications.
  • 3.3V Power Supply: This device operates at a 3.3V power supply voltage, which is typical for modern digital systems and helps to minimize power usage.
  • 16-Bit Bus Interface: It features a 16-bit bus transceiver with 3-state outputs, providing a wide data pathway and the flexibility to connect to various data buses within a system.
  • Dual Supply Voltage Interface: The product supports mixed 3.3V and 5V supply voltages, allowing it to interface with both 3.3V and 5V logic levels without the need for level shifters.
  • Live Insertion and Extraction: The 74ALVT16652DL,512 is designed to support live insertion and extraction, minimizing system downtime and facilitating easy maintenance and upgrades.

Applications:

The versatility of the 74ALVT16652DL,512 makes it an excellent choice for a wide array of applications, including:

  • Data communication and networking equipment
  • High-speed data acquisition and processing systems
  • Computer motherboards and peripherals
  • Industrial control and automation
  • Telecommunications infrastructure

Product Specifications:

The 74ALVT16652DL,512 is offered in a DL package type and comes in a 56-pin TSSOP package. It is compliant with JEDEC standard no. 8-1A. The device's specifications ensure that it meets the rigorous demands of modern electronic systems while maintaining compatibility with legacy systems.

With its robust design and advanced features, the 74ALVT16652DL,512 from NXP Semiconductors is a top-tier solution for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess