The TPS61030PWR is a high-frequency, high-efficiency, switch-mode boost converter integrated circuit (IC) designed and manufactured by Texas Instruments. Ideal for portable electronics, the TPS61030PWR is engineered to provide a compact and efficient power management solution for devices requiring higher voltage outputs from lower voltage sources.
Key Features
- Wide Input Voltage Range: The device supports an input voltage range from 1.8 V to 5.5 V, making it versatile for various battery technologies and configurations.
- Adjustable Output Voltage: Users can adjust the output voltage from 2.5 V to 6 V to suit different application needs through external resistors.
- High Output Current: The TPS61030PWR can deliver up to 2 A of continuous output current at a 5 V output with a 3.3 V input, providing ample power for demanding applications.
- Efficient Power Conversion: The device features up to 95% power conversion efficiency, which helps in maximizing battery life and reducing heat.
- Integrated Synchronous Rectifier: This feature minimizes the need for external components, reducing the overall solution size and improving efficiency.
- Fixed and Adjustable Switching Frequency: The IC operates at a 600 kHz fixed frequency or can be synchronized to an external clock ranging from 500 kHz to 2 MHz.
- Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the IC from damage due to overheating and overload conditions.
Applications
The TPS61030PWR is suitable for a wide range of applications, including but not limited to:
- Portable Media Players
- Handheld Devices
- Power Banks
- Wireless Peripherals
- GPS Devices
Package and Quality
Packaged in a compact 16-pin TSSOP (PWR) with PowerPAD™, the TPS61030PWR is designed for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this IC is no exception, meeting stringent industry standards for performance and reliability.