EN
  • EN
  • DE

TPS3307-30DGNR

Part No TPS3307-30DGNR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707778-TPS3307-30DGNR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3307-30DGNR CAD Model

Description

The TPS3307-30DGNR is a state-of-the-art supervisory circuit designed by Texas Instruments to provide impeccable monitoring of power supply and system functionalities. This integrated circuit (IC) is specifically tailored to keep an eye on multiple system voltages without the need for external components, making it an ideal choice for a wide range of applications, including microprocessor-based systems.

Key Features

  • Voltage Supervision: The TPS3307-30DGNR offers triple voltage supervision, ensuring that the system operates within safe voltage levels and providing a reliable solution for system management.
  • Adjustable Delay Time: It comes with an externally adjustable delay time, which allows designers to customize the timing for their specific needs, thereby enhancing the flexibility of the system design.
  • Low Current Consumption: With a low quiescent current, this IC is an energy-efficient choice for battery-powered devices, helping to extend the operational lifespan of the system.
  • Manual Reset: The manual reset input provides a simple way to manually trigger a system reset, offering additional control to the user or system administrator.
  • Robust Package: The TPS3307-30DGNR is offered in an MSOP-8 (DGN) package that is compact and suitable for space-constrained applications while providing excellent thermal performance.

Applications

Due to its versatile nature, the TPS3307-30DGNR can be integrated into a multitude of applications. It is particularly well-suited for complex systems that require reliable voltage monitoring, such as industrial controls, embedded systems, and portable electronics. Additionally, its robust design makes it suitable for automotive applications where precision and durability are paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS3307-30DGNR is no exception. This product is manufactured to meet high standards, ensuring consistent performance and long-term reliability in your application.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.2595
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9028 $52.2504
42+ $2.3818 $100.0356
66+ $2.3074 $152.2884
90+ $2.2330 $200.9700
116+ $2.1585 $250.3860
156+ $1.9352 $301.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess