Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series 74HC
Package Tube
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC595
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844023-74HC595DG
Ultra Librarian 3D Model Ultra Librarian 74HC595DG CAD Model

Description

ON Semiconductor 74HC595DG: 8-Bit Shift Register

The 74HC595DG is a high-performance, 8-bit serial-in, parallel-out shift register designed and manufactured by ON Semiconductor. This integrated circuit (IC) is a versatile component widely used in digital electronics for expanding the number of input/output (I/O) pins on microcontrollers and for driving various digital devices such as LEDs, displays, and other digital peripherals.

Constructed with advanced silicon-gate CMOS technology, the 74HC595DG offers a robust combination of high speed, low power consumption, and reduced noise, which makes it ideal for use in a variety of applications ranging from consumer electronics to industrial automation systems.

Key Features:

  • Shift Register Configuration: The device features an 8-bit serial shift register and an 8-bit D-type storage register, which allows for the serial-to-parallel conversion of data.
  • Output Drive Capability: It can drive up to 15 LSTTL loads, providing ample drive capability for most applications.
  • High-Speed Operation: The shift register operates at a high clock frequency, enabling quick data transfer and processing.
  • Multiple Control Inputs: It includes a serial input (DS), a clock input (CP), an output enable input (OE), and a latch enable input (STCP), providing flexible control over data manipulation and output.
  • Direct Clear Function: A clear input (MR) allows for immediate resetting of the register's contents, which is essential for error handling and initialization processes.

Applications:

The 74HC595DG is a versatile component that can be used in a wide range of applications, including:

  • Digital device interface expansion
  • LED display control
  • Data acquisition systems
  • Serial-to-parallel data conversion
  • Signal routing and processing

ON Semiconductor's commitment to quality ensures that the 74HC595DG meets the high standards required for modern digital applications. This shift register is available in a surface-mount SOIC-16 package, making it suitable for use in compact PCB layouts. Its operating temperature range from -55°C to +125°C guarantees reliable performance under extreme conditions. Whether you are designing a new system or upgrading an existing one, the 74HC595DG offers a practical and efficient solution for expanding your system's capabilities.

You May Also Be Interested in

Nexperia USA Inc.
SERIAL IN PARALLEL OUT, LV/LV-A/
Need more? Email Us
ECAD model for 74LV4094DB,112
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Need more? Email Us
ECAD model for 74AHCT594PW-Q100,1
Nexperia USA Inc.
NEXPERIA HEF4557BT - SERIAL IN S
Need more? Email Us
ECAD model for HEF4557BT,652
Texas Instruments
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to €2.4036
ECAD model for SN74HC595MPWREP
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
ECAD model for 74HCT595PW-Q100,11
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ECAD model for 74HCT166D,653
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
ECAD model for 74HCT7731D,112
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to €0.6674
ECAD model for 74HC597PW-Q100J
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
ECAD model for 74AHC594BQ-Q100,11

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention