Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Operating Supply Voltage 4.85 V ~ 5.25 V
Current - Output High, Low 400μA, 24mA
Max Propagation Delay @ V, Max CL 23ns @ 5V, 45pF
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Mounting SMD
Win Source Part Number 1255049-SN74LS688DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LS688
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LS688DWR CAD Model

Description

Product Overview: SN74LS688DWR by Texas Instruments

The SN74LS688DWR is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the 74LS family, known for its low-power Schottky technology. The SN74LS688DWR is designed to perform functionality that is crucial for a wide range of digital systems. It is an 8-bit identity comparator that compares two 8-bit binary or BCD words and provides a variety of outputs based on the comparison.

The SN74LS688DWR's primary function is to determine if two 8-bit words are identical. The device outputs a positive logic level when the two words match and a low logic level when they do not. This makes it an essential component for systems that require precise data comparison, such as data processing equipment, computers, and control systems.

Key Features:

  • 8-Bit Comparison: Capable of comparing two 8-bit words, making it suitable for a wide range of digital applications.
  • Operational Speed: Offers a typical comparison time of 25 nanoseconds, ensuring high-speed operation for efficient data processing.
  • Power Consumption: Utilizes low-power Schottky technology, which minimizes power dissipation and enhances system reliability.
  • Wide Operating Voltage: Operates over a broad voltage range of 4.5V to 5.5V, providing design flexibility for various applications.
  • Output Capability: Features an open-collector output, which allows for wired-AND connections and interfacing with different logic levels.
  • Packaging: Comes in a 20-pin SOIC package with the suffix 'DWR', suitable for surface-mount technology (SMT) and ideal for compact PCB layouts.

Applications:

The SN74LS688DWR is versatile and can be used in numerous applications where digital word comparison is required. Its typical use cases include:

  • Computer systems for memory address verification
  • Data communication systems for error checking
  • Control systems for process monitoring
  • Digital instrumentation where precision data analysis is crucial

Overall, the SN74LS688DWR from Texas Instruments is a reliable and efficient solution for designers who require an 8-bit comparator that combines speed, low power consumption, and operational versatility. Whether it is for industrial, commercial, or advanced computing applications, this device is engineered to meet the demands of complex digital systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP
Lowest to $1.9859
ECAD model for SN74HC688N
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO
Lowest to $0.8864
ECAD model for SN74LS85NSR
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Lowest to $3.3071
ECAD model for SN74ALS521NSR
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS | IC COMPARATOR IDENTITY 8B 20SO
Lowest to $5.7271
ECAD model for SN74LS688NSR
Texas Instruments
IC COMPARATOR ADDRESS 12B 20DIP
Need more? Email Us
ECAD model for SN74ALS679N
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for SN74ALS688DW
National Semiconductor (TI)
Magnitude Comparator
Need more? Email Us
ECAD model for DM7160J
NEC
Need more? Email Us
ECAD model for MC-10166
Renesas Electronics America
Lowest to $1.8278
ECAD model for HA17339ARP-E

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention