Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.9pF @ 35V, 1MHz
Resistance @ If, F 7 Ohm @ 10mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package UMD2
Win Source Part Number 101892-RN771VTE-17
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN771VTE-17 CAD Model

Description

RN771VTE-17 from Rohm Semiconductor is an RF diode intended for signal-routing, detection, switching, and other high-frequency circuit functions where compact semiconductor devices are commonly used. Engineers may consider this part for RF front-end designs, communication modules, test equipment, and general-purpose high-frequency applications that require stable diode behavior within the limits defined by the official manufacturer documentation. As a Rohm device in the RF diode category, it is positioned for design teams looking for components from a recognized semiconductor supplier while managing sourcing and compliance review as part of the qualification process. The current lifecycle status for RN771VTE-17 is information not available, so teams should verify whether the part is active, NRND, or discontinued before committing it to new designs. RoHS compliance information is also not available in the provided data. For production use, engineers and buyers should confirm the latest datasheet, material declaration, and manufacturer or authorized distributor compliance statements.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for MMDL301LT1
M/A-Com Technology Solutions
RF DIODE PIN 250V 0805 / RF Diode PIN - Single 250V 100 mA 0805
Lowest to €9.1091
ECAD model for MSWSE-040-10
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 2V 75MW 0201 / SMS7621-060: Surface Mount, 0201 Low-Barrier Silicon Schottky Diode
Need more? Email Us
ECAD model for SMS7621-060
Broadcom Limited
RF DIODE PIN 50V MINIPAK
Need more? Email Us
ECAD model for HMPP-3862-BLK
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT23-3 / Surface Mount RF Schottky Barrier Diodes
Lowest to €4.9086
ECAD model for HSMS-2814-BLKG
M/A-Com Technology Solutions
SCHOTTKY DIODE,CHIP, C15
Need more? Email Us
ECAD model for MSS30-046-C15
Rohm Semiconductor
RF DIODE PIN 50V SMD3
Lowest to €0.1520
ECAD model for RN779DT146
M/A-Com Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, B20
Need more? Email Us
ECAD model for MSS30-248-B20
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to €0.1543
ECAD model for MMBD452LT1G

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ €0.0712 €50.9045
1,740+ €0.0585 €101.7581
2,695+ €0.0567 €152.7134
3,715+ €0.0548 €203.7649
4,800+ €0.0530 €254.5586
6,425+ €0.0475 €305.1466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65,285 pieces
MOQ: 715 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention