EN
  • EN
  • DE

LTC4311CSC6#TRMPBF

Part No LTC4311CSC6#TRMPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C 1CH SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Supply Voltage - Operating 1.6 V to 5.5 V
Operating Supply Current 200μA
Temperature Range - Operating 0°C to 70°C
Case / Package SC-70-6
Win Source Part Number 072626-LTC4311CSC6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4311CSC6#TRMPBF CAD Model

Description

LTC4311CSC6#TRMPBF - I2C Active Terminator from Linear Technology

The LTC4311CSC6#TRMPBF is a high-performance I2C active terminator designed to enhance data communication on I2C buses. Manufactured by Linear Technology, a leader in analog integrated circuits, this product is specifically engineered to improve bus signal integrity by actively strengthening weak signals, thus allowing for extended cable lengths and an increased number of I2C devices on the bus.

Featuring a small SOT-23 package, the LTC4311CSC6#TRMPBF is ideal for compact designs where space is at a premium. It operates over a wide supply voltage range of 2.5V to 5.5V, making it versatile for various applications. The active pull-up circuitry within this device enables it to support both standard mode (100kHz) and fast mode (400kHz) I2C communications, ensuring compatibility with a broad range of I2C devices and systems.

The LTC4311CSC6#TRMPBF is equipped with a slew rate-limited rise time accelerator, which not only improves the rise time of the I2C signals but also reduces the noise susceptibility of the bus. This feature is particularly beneficial in noisy environments or when operating over long cables where signal integrity can be compromised. Additionally, the device includes automatic disconnect during power-up and power-down, which prevents corrupt data and unintended communication on the bus during these transient states.

Another key feature of the LTC4311CSC6#TRMPBF is its robust fault protection. It includes built-in hot-swap capability that allows live board insertion without disrupting the bus communication and under-voltage lockout (UVLO) for enhanced system reliability. The device also has a strong drive capability, providing up to 10mA of output drive, which is more than sufficient for most I2C bus applications.

In summary, the LTC4311CSC6#TRMPBF from Linear Technology is a valuable addition to any I2C bus system, offering improved signal integrity, extended bus length, and increased device count support. Its compact form factor, wide voltage range, and advanced features make it an excellent choice for designers looking to optimize their I2C bus systems for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess