Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Circuit Protection
Function Electronic Fuses (eFuse)
Embedded No
Utilized IC / Part TPS16530
Primary Attributes 4.5V ~ 58V Input Voltage
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs, Test Points
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1338902-TPS1653EVM
Ultra Librarian 3D Model Ultra Librarian TPS1653EVM CAD Model

Description

The TPS1653EVM from Texas Instruments is an evaluation module designed to demonstrate the capabilities and performance of the TPS1653 integrated circuit, a USB Type-C and USB Power Delivery (PD) controller. This advanced module is engineered for developers and engineers who are looking to explore and test the features of the TPS1653 IC in their applications, particularly in the realm of power management and USB connectivity.

Key Features

  • USB Type-C and PD Compliance: The TPS1653EVM supports the latest USB Type-C specifications and is compliant with USB PD 3.0 standards, ensuring broad compatibility with current USB-C devices and accessories.
  • Power Delivery: Capable of delivering up to 100W of power through USB-C, the TPS1653EVM makes it possible to power laptops, tablets, and other high-power devices through a single cable.
  • Programmable Power Supply: The evaluation module includes a programmable power supply (PPS) feature, which allows for fine-grained control over voltage and current output, optimizing charging for various devices.
  • Enhanced Safety Features: The TPS1653EVM incorporates multiple safety features, including over-voltage, over-current, and thermal protection, ensuring reliable operation under a range of conditions.

Applications

The versatility of the TPS1653EVM makes it suitable for a wide array of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial and automotive systems requiring robust USB-C connectivity
  • Charging stations and docks that benefit from the USB PD protocol
  • Portable power banks and battery management systems

Design and Development Support

Texas Instruments provides comprehensive design and development support for the TPS1653EVM, including detailed documentation, reference designs, and software tools. This support ensures that engineers can quickly integrate the TPS1653EVM into their designs and accelerate the development process.

Conclusion

The TPS1653EVM is an essential tool for any developer looking to harness the power and versatility of USB Type-C and USB PD in their next project. With its advanced features, safety measures, and Texas Instruments' robust support, the TPS1653EVM stands out as a premier evaluation module in the market.

You May Also Be Interested in

STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
ECAD model for STEVAL-MKI109V2
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM368
Broadcom Limited
OXU3101-AANC G / Evaluation Board
Need more? Email Us
ECAD model for OXU3101-AANC G
Analog Devices Inc.
BOARD EVAL FOR ADAU1446
Need more? Email Us
ECAD model for EVAL-ADAU1446EBZ
STMicroelectronics
EVAL BOARD FOR VIPER122LS
Need more? Email Us
ECAD model for STEVAL-VP12201F
Analog Devices Inc.
A2B MASTER/LOCAL-POWER SLAVE BD
Need more? Email Us
ECAD model for EVAL-AD2428WD1BZ
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADMX3652Z-INT
STMicroelectronics
L9963E SINGLE NODE IN A DISTRIBU
Need more? Email Us
ECAD model for EVAL-L9963E-NDS
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
ECAD model for TPS659038EVM-090

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention