EN
  • EN
  • DE

LM4839MTBD

Part No LM4839MTBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4839MT / High Performance Amplifier Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4839
Supplied Contents Board(s)
Win Source Part Number 779237-LM4839MTBD
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4839MTBD CAD Model

Description

The LM4839MTBD from Texas Instruments is a fully integrated audio amplifier designed to deliver high-quality stereo sound for a variety of consumer electronics. This compact and efficient device is a perfect solution for applications where space and power efficiency are critical, such as in portable devices, laptops, and other personal audio systems.

Key Features

  • Output Power: The LM4839 is capable of delivering 2W of continuous average power to a 4 Ohm BTL load with less than 1% THD+N from a 5V DC power supply, ensuring loud and clear audio reproduction.
  • Boomer Audio Power Amplifier: As part of TI's Boomer® series, the LM4839 is designed specifically for high-quality audio applications with minimal power consumption, making it ideal for portable electronics.
  • Efficiency: The device features a high-efficiency switching mode that significantly reduces heat dissipation and power consumption, which is crucial for battery-powered devices.
  • Micro-Power Shutdown Mode: An additional benefit for portable applications is the micro-power shutdown mode feature, which reduces power consumption when the amplifier is not in use.
  • Advanced Pop & Click Circuitry: This integrated circuitry eliminates noise which can occur during turn-on and turn-off transitions, ensuring a smooth audio experience.

Technical Specifications

  • Supply Voltage Range: 2.7V - 5.5V
  • THD+N at 1kHz at 1W continuous average output power: 0.1%
  • Shutdown Current: 0.7µA (typical)
  • Surface-Mount Package: TSSOP

The LM4839MTBD is packaged in a thermally enhanced, space-saving 28-pin TSSOP that is ideal for applications where space is at a premium. Its operational flexibility and comprehensive feature set make it an excellent choice for designers looking to enhance the audio performance of their products without compromising on space or power efficiency.

Whether you're designing a sophisticated portable media player, a high-quality sound system for a laptop, or any other application requiring robust audio amplification, the LM4839MTBD from Texas Instruments stands out as a superior choice for your audio amplification needs.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess