Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Type Interface
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32 and MEMS Demo Boards
Primary Attributes DIL24 Socket for ST MEMS Adapter Boards
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 897943-STEVAL-MKI109V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI109V2 CAD Model

Description

STEVAL-MKI109V2 - Professional MEMS Tool from STMicroelectronics

The STEVAL-MKI109V2 is a comprehensive development tool designed by STMicroelectronics to facilitate the evaluation and development of MEMS (Micro-Electro-Mechanical Systems) sensors. This professional tool is part of the ST's iNEMO system and is specifically tailored for motion MEMS and environmental sensors, providing a versatile platform for testing and data analysis.

The board is built around the STM32F401VET6 microcontroller, which is a high-performance ARM Cortex-M4 MCU with DSP and FPU instructions. This MCU is ideal for handling the complex computations required for sensor data processing while maintaining a high level of power efficiency.

Key Features:

  • Support for a wide range of MEMS sensors, including accelerometers, gyroscopes, magnetometers, and environmental sensors.
  • STM32F401VET6 high-performance ARM Cortex-M4 microcontroller.
  • Compatible with ST's extensive software libraries and development tools.
  • DIL 24 socket for easy sensor swapping and evaluation.
  • Integrated debugging and programming features via ST-LINK/V2.
  • USB connectivity for data streaming and device configuration.
  • Comprehensive set of connectors for easy integration with external hardware.

The STEVAL-MKI109V2 board includes an ST-LINK/V2 in-circuit debugger and programmer for the STM32 MCU, ensuring seamless firmware development and debugging. The board also features a DIL 24 socket that allows users to plug in various ST MEMS adapters, which support different sensor types. This modularity makes it an ideal platform for prototyping and experimenting with different sensors without the need for soldering.

Connectivity options on the STEVAL-MKI109V2 include a USB port for data streaming and communication with a host system. Additionally, it comes equipped with various connectors, including GPIOs, making it easy to interface with external components or systems for a more complex development environment.

The STEVAL-MKI109V2 is supported by a comprehensive suite of software tools provided by STMicroelectronics, including firmware libraries and development environments. These tools help streamline the development process, from initial sensor evaluation to final application deployment.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS2065CDBV-636 / TPS2065DBV USB Power Switch Evaluation Board
Lowest to $62.5433
ECAD model for TPS2065CDBVEVM-636
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
ECAD model for IS-DEV KIT-6C
Texas Instruments
EVAL BD FOR TDC1000 TMS320F28035
Need more? Email Us
ECAD model for TDC1000-C2000EVM
Texas Instruments
EVAL MODULE FOR TLV320AIC3254-U / TLV320AIC3254 Audio CODEC Development Kit
Need more? Email Us
ECAD model for TLV320AIC3254EVM-U
Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL
Texas Instruments
XIO2200AEVM / XIO2200A Interface Controller Development Kit
Need more? Email Us
ECAD model for XIO2200AEVM
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
Texas Instruments
EVAL DEMO FIXTURE FOR TRF3761 / TRF3761 Clock Generator and Synthesizer Evaluation Board
Need more? Email Us
ECAD model for TRF3761EVM-X
Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention