Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 350V
Id - Continuous Drain Current 85mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 30Ohm at 200mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2.4V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 110pF at 25V
Power Dissipation (Maximum) 360mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-236AB (SOT23)
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271735-TP5335K1-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP5335K1-G CAD Model

Description

The TP5335K1-G is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of applications requiring high performance, reliability, and efficiency. This advanced component is part of Microchip's commitment to providing innovative solutions in the field of embedded control systems.

Key Features and Benefits

  • Advanced Architecture: The TP5335K1-G is built on a powerful architecture that enables it to perform complex tasks with great speed and efficiency. This makes it suitable for applications that require quick processing and real-time responsiveness.
  • Low Power Consumption: Energy efficiency is a hallmark of this MCU, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Robust Security: With integrated security features, the TP5335K1-G ensures that your applications are protected against unauthorized access and tampering, providing peace of mind for applications where data integrity is paramount.
  • Connectivity: This microcontroller offers a variety of connectivity options, including standard communication interfaces, which allow for easy integration into existing systems and flexibility in design for new projects.
  • Programmable: The TP5335K1-G is fully programmable, which means developers can tailor its operation to the specific needs of their applications, optimizing performance and functionality.
  • Support and Documentation: Microchip Technology provides extensive support and comprehensive documentation for the TP5335K1-G, ensuring that developers have access to the resources they need to successfully implement this MCU into their designs.

Applications

The versatility of the TP5335K1-G allows it to be used in a wide array of applications, from industrial control systems and automotive applications to consumer electronics and IoT devices. Its robust design and advanced features make it an excellent choice for any project that demands a high-performance, secure, and energy-efficient microcontroller.

Whether you are developing a sophisticated industrial automation system, a cutting-edge automotive sensor, or a smart wearable device, the TP5335K1-G from Microchip Technology is a microcontroller that can meet and exceed the demands of your project.

You May Also Be Interested in

STMicroelectronics
Switching applications | MOSFET N-CH 650V 15A PWRFLAT88
Lowest to $10.6766
ECAD model for STL31N65M5
Vishay
0.5A, 400V, 1.800 Ohm, N-Channel Power MOSFET | MOSFET N-CH 400V 490MA 4-DIP
Need more? Email Us
ECAD model for IRFD320
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-262
Need more? Email Us
ECAD model for IRF3711ZL
ON Semiconductor
330V N-Channel MOSFET | MOSFET N-CH 330V 25A D2PAK
Lowest to $0.9385
ECAD model for FQB25N33TM
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.0801
ECAD model for IRFR9020TR
ON Semiconductor
11A, 60V, 0.107 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 60V 12A DPAK
Lowest to $0.4449
ECAD model for HUF76407D3S
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 20A TO-3P
Lowest to $7.2072
ECAD model for FCA20N60
Vishay
Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=4.5A) | MOSFET N-CH 500V 4.5A TO220FP
Lowest to $4.2044
ECAD model for IRFI840GLC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9908 $59.8620
35+ $3.2745 $114.6075
53+ $3.1722 $168.1266
73+ $3.0698 $224.0954
95+ $2.9676 $281.9220
127+ $2.6606 $337.8962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention