EN
  • EN
  • DE

PCA9518DWR

Part No PCA9518DWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description EXPANDABLE FIVE-CHANNEL I2C HUB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Buffer
Interface I2C
Operating Supply Voltage 3 V ~ 3.6 V
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Mounting SMD
Win Source Part Number 1235933-PCA9518DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name PCA9518
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9518DWR CAD Model

Description

The PCA9518DWR is a robust integrated circuit designed by Texas Instruments, renowned for its high-quality electronic components. This particular device is a 5-channel I²C-bus repeater that plays a crucial role in enhancing and extending the capabilities of I²C systems. It is particularly useful in applications where signal integrity is paramount, and the I²C bus needs to be split or extended to reach multiple devices over long distances or to connect more devices than a single bus can support.

Key Features

  • Multi-Channel Configuration: The PCA9518DWR incorporates five bidirectional channels, enabling simultaneous communication with multiple I²C devices or subsystems.
  • Extended Bus Capacitance: This device allows for an extended bus capacitance, thereby increasing the number of devices or the distance over which communication can occur on the I²C bus.
  • High Noise Immunity: With its built-in voltage level shifting and buffering, the PCA9518DWR ensures high noise immunity and preserves signal integrity even in electrically noisy environments.
  • Channel Isolation: The repeater provides channel isolation during power-down, preventing data corruption and protecting against potential damage from inactive channels.

Applications

The PCA9518DWR is suitable for a wide range of applications, including but not limited to:

  • Server and telecom infrastructure
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

Technical Specifications

With its 20-pin SOIC package, the PCA9518DWR is easy to integrate into various designs. It operates over a supply voltage range of 2.3V to 5.5V, making it versatile for different power environments. The operating temperature range from -40°C to 85°C ensures reliability under various environmental conditions.

Ordering and Packaging

The PCA9518DWR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipment information, customers can refer to the Texas Instruments website or contact their sales representative.

Overall, the PCA9518DWR from Texas Instruments is an essential component for designers looking to enhance the flexibility and reliability of their I²C bus systems.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2000 $50.6000
56+ $1.8051 $101.0856
86+ $1.7487 $150.3882
119+ $1.6923 $201.3837
153+ $1.6359 $250.2927
205+ $1.4667 $300.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess