EN
  • EN
  • DE

TPA6017A2PWPR

Part No TPA6017A2PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 2-CH Stereo 1.9W Class-AB 20-Pin HTSSOP EP T/R / IC AMP AUDIO PWR 2W STER 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-HTSSOP
Dimension 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033486-TPA6017A2PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPA6017A2
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA6017A2PWPR CAD Model

Description

Introducing the TPA6017A2PWPR Audio Amplifier by Texas Instruments

The TPA6017A2PWPR is a high-fidelity audio power amplifier designed by Texas Instruments to provide a premium audio experience in a variety of applications. This device is part of TI's extensive audio amplifier portfolio, which is renowned for its sound quality, efficiency, and reliability. The TPA6017A2PWPR is particularly well-suited for use in TVs, desktop speakers, portable speaker docks, and other consumer electronics where clear and powerful audio output is desired.

This audio amplifier is capable of delivering 2 watts of continuous RMS power per channel into a 4-ohm load with less than 1% THD+N from a 5V supply, making it an excellent choice for driving stereo speakers in a compact setup. Its high efficiency of 90% ensures minimal power wastage and reduced heat generation, which is crucial for maintaining the longevity and performance of both the amplifier and the overall system.

The TPA6017A2PWPR comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which is designed to enhance thermal performance and allow for a smaller PCB footprint. This makes it an ideal solution for space-constrained applications where size and thermal management are critical considerations.

Featuring a wide supply voltage range from 2.5V to 5.5V, the TPA6017A2PWPR provides design flexibility and is compatible with a variety of power sources, making it versatile for different product designs. It also incorporates several built-in protection features, such as thermal shutdown, over-current protection, and under-voltage lockout, ensuring safe operation and protecting both the amplifier and connected speakers from damage.

With its differential inputs, the TPA6017A2PWPR reduces common-mode noise, leading to improved signal integrity and audio clarity. Additionally, it offers multiple gain settings that can be easily configured, allowing designers to optimize the audio performance for their specific application without the need for external components.

In summary, the TPA6017A2PWPR from Texas Instruments is a robust, efficient, and high-performance audio amplifier that is perfect for delivering superior sound quality in a wide range of consumer electronics. Its compact form factor, thermal efficiency, and integrated protection features make it a reliable and flexible choice for audio system designers.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7696 $51.3184
61+ $1.6576 $101.1136
94+ $1.6016 $150.5504
135+ $1.4896 $201.0960
175+ $1.4336 $250.8800
218+ $1.3776 $300.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess