EN
  • EN
  • DE

TLC7733IPWRG4

Part No TLC7733IPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Micropower Supply Voltage Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1269229-TLC7733IPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC7733
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC7733IPWRG4 CAD Model

Description

Product Overview: TLC7733IPWRG4 from Texas Instruments

The TLC7733IPWRG4 is a precision voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is an integral component for systems that require a reliable monitoring solution for their power supply voltage levels. The TLC7733IPWRG4 is well-suited for a variety of applications, including microprocessor or microcontroller-based systems, where it ensures that the system operates within a safe voltage range.

Key Features

  • Voltage Supervision: The TLC7733IPWRG4 provides accurate monitoring of the supply voltage, ensuring that the system is reset when the voltage drops below a predefined threshold. This helps prevent system malfunction and data corruption due to low voltage conditions.
  • Programmable Reset Delay: This device comes with an adjustable delay time which allows designers to set the reset activation period according to their specific system requirements. This flexibility is crucial for tailoring the behavior of the reset function to different applications.
  • Low Power Consumption: With a focus on power efficiency, the TLC7733IPWRG4 is designed to consume minimal power, making it an ideal choice for battery-powered devices and applications where power conservation is a priority.
  • Wide Operating Temperature Range: The device can operate effectively within a temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.
  • Supply Voltage Range: It supports a wide supply voltage range, accommodating various types of systems and ensuring compatibility with different power supply specifications.

Applications

The TLC7733IPWRG4 is versatile and can be integrated into numerous applications. These include:

  • Computing systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure

With its robust design and precision voltage monitoring capabilities, the TLC7733IPWRG4 from Texas Instruments is a reliable solution for safeguarding electronic systems against the dangers of undervoltage conditions. Its programmable features and low power consumption make it a flexible and efficient choice for designers looking to enhance the stability and safety of their power-sensitive applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0081 $52.1053
27+ $3.7544 $101.3688
42+ $3.6275 $152.3550
60+ $3.3739 $202.4340
77+ $3.2470 $250.0190
97+ $3.1202 $302.6594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,390 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess