EN
  • EN
  • DE

TPS54240DGSR

Part No TPS54240DGSR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707876-TPS54240DGSR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54240DGSR CAD Model

Description

Product Overview: TPS54240DGSR by Texas Instruments

The TPS54240DGSR is a highly efficient step-down (buck) converter from Texas Instruments, designed to provide a compact and robust power management solution for a wide range of applications. This versatile converter is capable of delivering up to 2.5A of continuous output current with an input voltage range of 3.5V to 42V, making it ideal for systems that operate on battery or are subject to wide input voltage variations.

Key Features:

  • Wide Input Voltage Range: With an operational range of 3.5V to 42V, the TPS54240DGSR can handle high input voltage surges, making it suitable for automotive, industrial, and telecom power systems.
  • High Efficiency: The device features an Eco-mode™ that maintains high efficiency during light load operation, which significantly extends battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency of the TPS54240DGSR can be tuned from 200 kHz to 2.5 MHz, allowing designers to optimize the converter for efficiency or component size.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Integrated High-Side MOSFET: The inclusion of a high-side MOSFET simplifies the design and reduces external component count.

Applications:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Point of Load (POL) conversions
  • Telecom and networking equipment
  • Battery-powered devices

Package and Availability:

The TPS54240DGSR is available in a small 10-pin MSOP (DGSR) package, which is ideal for space-constrained applications. It is part of Texas Instruments' extensive portfolio of voltage regulators and power management ICs, known for their reliability and performance. For pricing, samples, and detailed technical specifications, interested customers can visit the Texas Instruments website or contact authorized distributors.

Note: Before integrating the TPS54240DGSR into your design, it is recommended to consult the datasheet for detailed technical specifications and to ensure compliance with specific application requirements.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Lowest to $1.9346

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess