EN
  • EN
  • DE

MAX7034AUI/V+

Part No MAX7034AUI/V+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC RCVR 315/433MHZ ASK 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 300MHz ~ 450MHz
Sensitivity -114dBm
Data Rate (Maximum) 66 kbps
Modulation or Protocol ASK
Applications RKE, Telemetering, Security Technology
Current - Receiving 7.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 706223-MAX7034AUI/V+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7034AUI/V+ CAD Model

Description

Maxim Integrated MAX7034AUI/V+ High-Sensitivity ASK Superheterodyne Receiver

The MAX7034AUI/V+ is a state-of-the-art ASK (Amplitude Shift Keying) superheterodyne receiver designed and manufactured by Maxim Integrated. This advanced component is engineered to provide exceptional sensitivity and robust signal reception for various wireless communication applications. The MAX7034AUI/V+ operates at a frequency range of 300MHz to 450MHz, making it a versatile choice for a wide range of remote control and data transmission tasks.

One of the key features of the MAX7034AUI/V+ is its high sensitivity, with the ability to detect weak signals even in noisy environments. This is essential for reliable performance in applications where signal integrity can be compromised by interference or long distances between the transmitter and receiver. The device's superheterodyne architecture ensures superior selectivity and image rejection, further enhancing its performance in challenging conditions.

The MAX7034AUI/V+ comes in a compact 28-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications. This package is also known for its excellent thermal performance, ensuring the device operates efficiently even under high load conditions. The receiver requires only a few external components, simplifying design and reducing the overall bill of materials for the end product.

Additional features of the MAX7034AUI/V+ include an integrated IF filter, eliminating the need for external filtering components. The device also offers an automatic gain control (AGC) circuit, which adjusts the receiver gain based on the strength of the incoming signal, ensuring consistent performance across a range of signal amplitudes. An easy-to-use shutdown input allows for power conservation in battery-powered applications by putting the device into a low-power state when not in use.

The MAX7034AUI/V+ is ideal for a multitude of applications, including but not limited to garage door openers, home automation systems, remote keyless entry, and wireless alarm systems. With its robust design and advanced features, this receiver is a reliable solution for any designer looking to integrate high-quality ASK signal reception into their wireless communication projects.

You May Also Be Interested in

U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6956 $51.2164
46+ $2.2118 $101.7428
71+ $2.1427 $152.1317
97+ $2.0735 $201.1295
125+ $2.0044 $250.5500
167+ $1.7971 $300.1157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess