EN
  • EN
  • DE

47309-3751

Part No 47309-3751
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A/Contact
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Bronze
Contact Plating Gold
Contact Resistance 25 mΩ
Country of Origin HK
Current Rating 500 mA
Depth 3.75 mm
Gender Female
Halogen Free Low Halogen
Housing Material Stainless Steel
Insulation Resistance 100 MΩ
Length 11.4 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 8
Number of Contacts 8
Number of Rows 1
Orientation Right Angle
Packaging Cut Tape
Pitch 1.1 mm
Plating Gold
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Voltage Rating (DC) 5 V
Width 5.5 mm
Win Source Part Number 975538-47309-3751
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 47309-3751 CAD Model

Description

The Molex 975538-47309-3751 is a female connector suitable for memory connectors and accessories.

  • Pitch: 1.1 mm
  • Width: 5.5 mm
  • Contacts: 8
  • Orientation: Right-angled
  • Maximum Current Rating: 500 mA
  • Contact Resistance: 25 mΩ
  • Contact Plating: Gold
  • Housing Material: Stainless steel
  • RoHS Compliant: Yes
  • Halogen Content: Low halogen content
  • Operating Temperature: -40 °C to 85 °C
  • Insulation Resistance: 100 MΩ

You May Also Be Interested in

Molex, LLC
1.42mm Height micro-SIM Card Connector, 1.00mm Pitch, Push-Push, Surface Mount, Normal Mount, with Detect Switch, 6...
Need more? Email Us
JAE Electronics
STANDOFF FOR MM60 SERIES / Connector Standoff For PCI Express Mini Card
Lowest to $0.3796
Molex, LLC
microSD Card Connector, Pin-Eject Type, Tray Capable
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.2904
Yamaichi
FPS009 Series Push-Push Standard Surface Mount SD Card Connector
Lowest to $1.3279
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
Amphenol
CF CARD HDR TYPE 1 / 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Lowest to $6.5483
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
ALPS Electric
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Tape
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess