EN
  • EN
  • DE

SN74LVC574ANSR

Part No SN74LVC574ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 6.8ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74LVC574
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255741-SN74LVC574ANSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC574ANSR CAD Model

Description

Product Overview: SN74LVC574ANSR

The SN74LVC574ANSR is a high-performance, octal edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage with reduced power consumption while maintaining high-speed performance.

With a 3.3V supply voltage, this device is optimized for use in systems that require a balance between power efficiency and speed. The SN74LVC574ANSR is particularly suitable for interfacing with 5V systems, as it can handle 5V tolerant inputs, which allows for a smooth integration in mixed-voltage environments.

The flip-flop features eight D-type flip-flops with 3-state outputs. The 3-state outputs allow for connection to a bus-structured system, providing the ability to send or receive data. It is triggered on the positive edge of the clock signal, ensuring synchronized data transfer, which is essential for reliable digital circuit operation.

Key specifications of the SN74LVC574ANSR include its wide operating temperature range, typically from -40°C to 85°C, making it suitable for industrial applications. The device is also characterized for operation from 2.7V to 3.6V, providing design flexibility for low-voltage applications. Additionally, the SN74LVC574ANSR supports a maximum clock frequency of 100 MHz, delivering high-speed performance that is required for modern digital systems.

For ease of PCB design and space-saving considerations, the SN74LVC574ANSR comes in a compact 20-SOIC (0.209", 5.30mm Width) package. This small form factor is ideal for densely populated boards where space is at a premium.

Overall, the SN74LVC574ANSR from Texas Instruments is a versatile, high-performance flip-flop that is well-suited for a range of applications including telecommunications, computing, and industrial control systems where low-voltage operation and high-speed data processing are critical.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7293 $51.0510
170+ $0.5984 $101.7280
260+ $0.5797 $150.7220
360+ $0.5610 $201.9600
465+ $0.5423 $252.1695
620+ $0.4862 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess