Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function ISDN
Interface TDM
Number of Circuits 1
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number TP3403
Standard Package 35 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 900578-TP3403V
Ultra Librarian 3D Model Ultra Librarian TP3403V CAD Model

Description

Product Overview: TP3403V from Texas Instruments

The TP3403V is a high-performance integrated circuit from Texas Instruments, designed to cater to a broad range of electronic applications. This versatile chip is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Precision: The TP3403V is engineered for accuracy, ensuring reliable performance in critical applications.
  • Low Power Consumption: With power efficiency in mind, this IC helps in designing energy-saving electronic systems.
  • Durable: Built to withstand challenging conditions, the TP3403V maintains functionality over a wide range of temperatures.
  • Flexibility: Its versatile nature makes it suitable for a variety of applications, from industrial to consumer electronics.

Applications

The TP3403V is ideal for use in a diverse array of applications. It is commonly utilized in power management systems, communication devices, and complex digital circuits. Its reliability and adaptability make it a preferred choice for designers who require a robust component that can perform consistently across multiple use cases.

Technical Specifications

Parameter Value Supply Voltage Specified Range (e.g., 3.3V to 5V) Operating Temperature Specified Range (e.g., -40°C to 85°C) Package Type Surface-Mount or Through-Hole (as applicable) Output Current Maximum Rating (e.g., 50mA)

Quality and Support

Texas Instruments ensures that the TP3403V meets the highest quality standards, providing extensive technical support and documentation to assist designers in integrating this IC into their projects. With a reputation for excellence, Texas Instruments' products come with the assurance of performance and reliability.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
ECAD model for XRT59L81IG-F
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $7.6535
ECAD model for VSC8531XMW-02
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS190
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $105.6819
ECAD model for VSC8574XKS-05
Microchip Technology
IC TELECOM INTERFACE 196BGA
Need more? Email Us
ECAD model for ZL50050GAG2
Microchip Technology
IC TELECOM INTERFACE 344BGA
Lowest to $74.5463
ECAD model for MT90866AG
IXYS
Lowest to $1.7528
ECAD model for TS192LSTR
Microchip Technology
IC TELECOM INTERFACE 160BGA
Need more? Email Us
ECAD model for MT90826AG
IXYS
Need more? Email Us
ECAD model for TS190PLE

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention