Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348121-STRS6308
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRS6308 CAD Model

Description

The STRS6308 is a power IC manufactured by Sanken Electric. It's designed for use in switched-mode power supplies (SMPS), typically found in various electronic devices. This IC integrates a control circuit and a power MOSFET into a single package, simplifying power supply design and reducing the number of external components needed.

Applications

  • Power Supplies for Televisions (TVs)
  • Power Supplies for Video Cassette Recorders (VCRs)
  • Power Supplies for DVD Players
  • Power Supplies for Set-Top Boxes
  • Power Supplies for other Consumer Electronic Devices

Features

  • Integrated Control Circuit and Power MOSFET: Reduces external component count and simplifies power supply design.
  • Overcurrent Protection (OCP): Protects the IC and the power supply from damage due to excessive current.
  • Overvoltage Protection (OVP): Protects the IC and the connected circuitry from damage caused by voltage surges.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting down operation when the temperature exceeds a specified limit.
  • Low Standby Power Consumption: Helps reduce energy consumption when the device is in standby mode.
  • Compact Package: Allows for space-saving designs and integration into smaller devices.

Benefits

  • Simplified Power Supply Design: The integrated components reduce the number of external components needed.
  • Improved Reliability: The built-in protection features enhance the reliability of the power supply.
  • Enhanced Safety: Protection features prevent damage to the IC and connected circuits from overcurrent, overvoltage, and overheating.
  • Energy Efficient: Low standby power consumption helps to save energy and meet energy efficiency standards.
  • Smaller Footprint: Compact package allows for smaller power supply designs, saving valuable space.

Additional Details

When designing with the STRS6308, it is essential to consult the official Sanken datasheet for detailed electrical characteristics, timing diagrams, and application notes. The datasheet provides comprehensive information on recommended operating conditions, external component selection, and thermal management guidelines. Proper heatsinking is often required to ensure the IC operates within its safe temperature range, particularly at higher power levels. External components, such as capacitors and inductors, are typically used for filtering and energy storage in the power supply circuit. By adhering to the recommendations in the datasheet, engineers can design reliable and efficient power supplies using the STRS6308. It's designed for use in various consumer electronics applications and is often used when efficient and protected power is needed.

You May Also Be Interested in

Sanken
Need more? Email Us
ECAD model for STRS6308
Sanken
Lowest to $3.6557
ECAD model for STR-H3431
STMicroelectronics
Parascan tunable integrated capacitor
Lowest to $0.3661
ECAD model for STPTIC-47G1H5
Sanken
Need more? Email Us
ECAD model for STRG6153
STMicroelectronics
Lowest to $1.2807
ECAD model for STPS30S45CT
Sanken
Need more? Email Us
ECAD model for STRF6267
Sanken
Need more? Email Us
ECAD model for STRD1516
Sanken
Need more? Email Us
ECAD model for STR3115
Sanken
Need more? Email Us
ECAD model for STRF6674

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention