Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series Thunderbolt IGBT®
Package Tube
Product Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 50 A
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 50A
Power - Max 625 W
Switching Energy -, 2.33mJ (off)
Input Type Standard
Gate Charge 340 nC
Td (on/off) @ 25°C 24ns/230ns
Test Condition 800V, 50A, 4.7Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264 (L)
Base Product Number APT50GT120
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564135-APT50GT120LRG
Ultra Librarian 3D Model Ultra Librarian APT50GT120LRG CAD Model

Description

The APT50GT120LRG is a cutting-edge power transistor module designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance device is engineered to handle high power and high voltage applications, making it an ideal solution for a wide range of industrial, commercial, and high-tech systems.

Key Features

  • High Voltage Capacity: With a maximum rating of 1200V, the APT50GT120LRG is capable of handling high voltage operations, ensuring reliability and efficiency in demanding applications.
  • High Current Performance: This device is rated for a maximum continuous collector current of 50A, making it suitable for high current applications.
  • Low On-Resistance: The low on-resistance feature minimizes conduction losses and improves overall performance, which is crucial for power efficiency.
  • Fast Switching Speed: The APT50GT120LRG is designed for fast switching, reducing transition losses and enhancing the performance in high-frequency applications.
  • Robust Design: The module is constructed with a rugged design that can withstand harsh operating conditions, ensuring long-term reliability and durability.

Applications

The versatility of the APT50GT120LRG allows it to be used in a variety of applications, including:

  • Power supply units
  • Motor drives
  • Renewable energy systems such as solar inverters and wind turbines
  • Electric vehicles (EV) and hybrid electric vehicles (HEV)
  • High power lighting systems
  • Industrial automation and control systems

Quality and Support

Microchip Technology is committed to providing high-quality products and the APT50GT120LRG is no exception. Customers can expect comprehensive technical support and customer service to ensure seamless integration and operation within their projects.

Overall, the APT50GT120LRG from Microchip Technology represents a reliable and efficient solution for managing power in a variety of high voltage and high current applications, backed by the trusted name and support of Microchip Technology.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for GW20V60DF
Fairchild/ON Semiconductor
330V, 50A PDP IGBT
Need more? Email Us
ECAD model for FGPF50N33BT
ON Semiconductor
1200 V, 15 A Field Stop Trench IGBT
Lowest to $14.7147
ECAD model for FGH15T120SMD
Infineon Technologies
IGBT TRENCH
Lowest to $3.4595
ECAD model for IKWH30N65WR5XKSA1
Infineon Technologies
Trans IGBT Chip N-CH 600V 41A 250000mW 3-Pin(3+Tab) TO-247 Tube / Fast IGBT in NPT-technology
Lowest to $4.6999
ECAD model for SGW30N60
Rohm Semiconductor
IGBT TRNCH FIELD 650V 70A TO247G
Lowest to $4.7289
ECAD model for RGT80TS65DGC13
Renesas Electronics America
Nch IGBT for Strobe Flash / Trans IGBT Chip N-CH 400V 8-Pin VSON T/R
Lowest to $2.1296
ECAD model for CY25CAH-8F-T13
Infineon Technologies
IGBT 650V 80A TO247-3
Lowest to $8.6704
ECAD model for IHW40N65R5XKSA1
Infineon Technologies
HOME APPLIANCES 14 PG-SOT223-3
Lowest to $1.1542
ECAD model for IKN03N60RC2ATMA1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention