EN
  • EN
  • DE

VSC8574XKS-05

Part No VSC8574XKS-05
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Interface GMII, SerDes, TBI
Number of Circuits 4
Voltage - Supply 1V, 2.5V
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8574
Standard Package 90 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 852801-VSC8574XKS-05
Ultra Librarian 3D Model Ultra Librarian VSC8574XKS-05 CAD Model

Description

The VSC8574XKS-05 is a cutting-edge, quad-port Gigabit Ethernet PHY transceiver from the renowned Microchip Technology. This highly integrated device is designed to deliver exceptional performance, reliability, and functionality for a wide range of applications, including enterprise networking, industrial automation, and telecommunication systems.

Key Features

  • Energy Efficiency: Incorporates energy-efficient Ethernet (EEE) capabilities compliant with IEEE 802.3az standards, reducing power consumption during periods of low data activity.
  • Advanced PHY Features: Supports a variety of data rates including 10/100/1000BASE-T operations, and is equipped with Microchip's EcoEthernet™ 2.0 technology for optimal power savings.
  • Robust Performance: The device boasts an impressive jitter performance, cable diagnostics, and link quality monitoring features, ensuring reliable connectivity even in challenging environments.
  • Flexible Media Interface: Offers a flexible Media Independent Interface (MII), Reduced MII (RMII), Gigabit Media Independent Interface (GMII), Reduced GMII (RGMII), and SGMII for versatile connectivity options.
  • Industrial Grade: With an industrial temperature range of -40°C to +85°C, the VSC8574XKS-05 is suitable for deployment in harsh environmental conditions.

Applications

Designed for versatility, the VSC8574XKS-05 is ideal for a variety of applications. It can be used in network interface cards, integrated access devices, and a broad range of industrial data communication systems that require high-speed data transfer and reliable operation under extreme temperatures.

Technical Specifications

The VSC8574XKS-05 operates with a core supply voltage of 1.0V and I/O supply voltage of 3.3V. It features an extended temperature range and comes in a compact 128-pin LQFP package, making it suitable for space-constrained applications.

Support and Resources

Microchip Technology provides comprehensive support for the VSC8574XKS-05, including detailed datasheets, application notes, and design guides. Customers can also access Microchip's technical support team for assistance with implementation and troubleshooting.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.1556 $80.1556
2+ $77.6507 $155.3014
3+ $75.1459 $225.4377
4+ $72.6410 $290.5640
5+ $65.1264 $325.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess