Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage 4.75 V to 5.25 V
Digital Supply Voltage 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 133780-TP3064BDW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3064BDW CAD Model

Description

The TP3064BDW is a cutting-edge audio interface codec developed by Texas Instruments, designed to provide high-quality audio performance for a wide range of applications. This codec is part of Texas Instruments' renowned line of audio processing integrated circuits, known for their reliability, versatility, and exceptional audio fidelity.

Key Features

  • High-Quality Audio Conversion: The TP3064BDW boasts superior analog-to-digital and digital-to-analog conversion capabilities, ensuring crystal-clear sound reproduction and recording quality.
  • Low Power Consumption: Designed with power efficiency in mind, this codec consumes minimal power, making it ideal for portable and battery-powered devices.
  • Wide Dynamic Range: With an impressive dynamic range, the TP3064BDW captures and reproduces audio with a high level of detail and accuracy.
  • Flexible Sampling Rates: The device supports multiple sampling rates, accommodating various audio standards and ensuring compatibility with diverse digital audio systems.
  • Integrated Filters: On-chip filters minimize the need for external components, reducing system complexity and cost.

Applications

The TP3064BDW is suitable for a broad array of audio applications, including:

  • Professional and consumer audio equipment
  • Multimedia and gaming systems
  • Digital audio workstations
  • Audio interfaces and sound cards
  • Portable audio devices

Technical Specifications

The TP3064BDW is housed in a DW package and is characterized by the following technical specifications:

  • Signal-to-Noise Ratio (SNR): Ensures low noise for a pristine audio experience
  • Total Harmonic Distortion (THD): Minimizes audio distortion for clear sound
  • Integrated PLL: Provides a stable clock for accurate timing
  • Interface Options: Includes a variety of digital interfaces for easy integration into existing systems

With its combination of high-quality audio performance, low power consumption, and a wide range of features, the TP3064BDW from Texas Instruments stands out as an excellent choice for any application requiring a reliable and versatile audio codec.

You May Also Be Interested in

Texas Instruments
IC CODEC AUDIO MONO LP 30-TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP T/R
Need more? Email Us
ECAD model for TLV32012KIDBTRG4
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
ECAD model for TCM38C17IDL
Texas Instruments
IC CODEC FILTER CMOS 20PLCC
Need more? Email Us
ECAD model for TP3057V-X
CML Microcircuits
CVSD VOICE CODEC / General Purpose Interface 16-SOIC
Lowest to $21.2719
ECAD model for CMX639D4
Analog Devices Inc.
IC CODEC HD AUDIO AC'97 48LFCSP / Audio Codec '97, HD Interface 20 b Serial 48-LFCSP-VQ (7x7)
Lowest to $7.0346
ECAD model for AD1986AJCPZ
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN / Stereo CODEC for Portable Audio Applications
Lowest to $9.1405
ECAD model for WM8750CJLGEFL
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ECAD model for TP3054WM
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
ECAD model for TLV320AIC13CDBT
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC INTERFAC PCM COMBO II 28-PLCC
Need more? Email Us
ECAD model for TP3070V-G

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention