EN
  • EN
  • DE

STM32F103R8T7

Part No STM32F103R8T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F1
Package Tray
Number of I/O 51
Family Name STM32F103
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-11524, STM32F103R8T7-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851958-STM32F103R8T7
Ultra Librarian 3D Model Ultra Librarian STM32F103R8T7 CAD Model

Description

STM32F103R8T7 Microcontroller from STMicroelectronics

The STM32F103R8T7 is a high-performance ARM Cortex-M3 32-bit RISC core microcontroller from STMicroelectronics, renowned for its exceptional computing power and economical power consumption. This microcontroller is part of the STM32F1 series, which is designed to offer a balanced solution for a wide range of embedded applications, combining performance, real-time capabilities, digital signal processing, and low-power, low-voltage operation.

Key Features

  • Core: ARM Cortex-M3 processor, which can run at up to 72 MHz, providing the versatility to support a host of embedded applications.
  • Memory: Equipped with 64 KB of Flash memory and 20 KB of SRAM, the STM32F103R8T7 offers ample space for complex applications and software.
  • I/O Ports: Features up to 51 I/O ports with various configurations to support peripheral connectivity and user interfaces.
  • Communication Interfaces: Comes with a rich set of peripherals, including 2 x I2C, 3 x USART, 2 x SPI, 1 x CAN, and USB 2.0 full-speed interface, allowing for flexible device communication.
  • ADCs: Contains two 12-bit analog-to-digital converters, providing precise measurement capabilities for sensor interfacing.
  • Timers: Includes three general-purpose 16-bit timers plus one PWM timer, which help in managing time-related control tasks.
  • Debugging: Supports embedded in-circuit debugging and programming via SWD (Serial Wire Debug) and JTAG interfaces, simplifying development and troubleshooting.
  • Voltage Range: Operates within a voltage range of 2.0 to 3.6V, catering to low-power requirements.

Applications

Thanks to its robust architecture and comprehensive feature set, the STM32F103R8T7 is ideal for a variety of applications, including industrial controls, medical equipment, consumer electronics, and automotive systems. Its ability to handle complex tasks while maintaining energy efficiency makes it a preferred choice for designers looking to optimize both performance and power consumption.

STMicroelectronics provides extensive support for the STM32F103R8T7 with a comprehensive set of development tools, software libraries, and community resources, ensuring that developers can fully harness the capabilities of this powerful microcontroller for their specific application needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7017 $50.8068
10+ $10.4219 $104.2190
15+ $10.0963 $151.4445
21+ $9.7706 $205.1826
27+ $9.4449 $255.0123
36+ $8.4678 $304.8408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess