EN
  • EN
  • DE

AD1986AJCPZ

Part No AD1986AJCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC HD AUDIO AC'97 48LFCSP / Audio Codec '97, HD Interface 20 b Serial 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Tray
Product Status Obsolete
Type Audio Codec '97, HD
Data Interface Serial
Resolution (Bits) 20 b
Number of ADCs / DACs 2 / 6
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 85 / 91
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD1986
Standard Package 63 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36258-AD1986AJCPZ
Ultra Librarian 3D Model Ultra Librarian AD1986AJCPZ CAD Model

Description

The AD1986AJCPZ is a high-performance, SoundMAX® audio codec from Analog Devices Inc., designed to deliver a superior audio experience in a wide range of applications. This integrated circuit is part of Analog Devices' renowned audio codec product line, which is well-known for providing top-notch sound quality and reliability.

Key Features

  • High Definition Audio: The AD1986AJCPZ conforms to the Intel High Definition Audio specification, ensuring crisp and clear sound reproduction that can satisfy even the most demanding audio enthusiasts.
  • Multi-Channel Output: This codec supports multiple audio channels, enabling surround sound output for immersive listening experiences in home theatre setups or gaming environments.
  • Advanced Signal Processing: Equipped with Analog Devices' proprietary signal processing technology, the AD1986AJCPZ delivers enhanced audio fidelity with lower distortion and noise levels.
  • Flexibility: The device offers various interfaces and supports multiple audio formats, providing flexibility for designers to integrate it into different systems such as desktops, laptops, and other multimedia equipment.
  • Energy Efficient: With power management features, the AD1986AJCPZ is designed for energy-efficient operation, contributing to the overall power saving of the system it is integrated into.

Applications

The AD1986AJCPZ is ideal for a variety of audio applications, including:

  • Personal Computers
  • Portable Media Devices
  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Workstations

Technical Specifications

Below are some of the technical specifications of the AD1986AJCPZ:

  • Audio Codec Type: High Definition Audio
  • Channel Support: Multi-channel
  • Signal-to-Noise Ratio: High SNR
  • Interface Type: Digital Audio Interface
  • Mounting Type: Surface Mount
  • Package / Case: LFCSP-VP (Lead Frame Chip Scale Package)

For a detailed datasheet and further information on the AD1986AJCPZ, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales representatives. This product exemplifies Analog Devices' commitment to pushing the boundaries of audio technology and providing solutions that enhance the auditory experience for users worldwide.

You May Also Be Interested in

ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2809 $62.8090
23+ $5.1536 $118.5328
35+ $4.9919 $174.7165
48+ $4.8314 $231.9072
62+ $4.6708 $289.5896
83+ $4.1869 $347.5127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess