Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer STMicroelectronics
Win Source Part Number 308990-M74HCT574M1R
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian M74HCT574M1R CAD Model

Description

STMicroelectronics M74HCT574M1R Octal D-Type Flip-Flop

The M74HCT574M1R from STMicroelectronics is a high-speed CMOS octal D-type flip-flop with 3-state outputs. This integrated circuit is designed for use in applications that require the storage of eight bits of data in a latch-type configuration. It offers the ability to store data with the edge of a clock signal and provides output only when enabled, making it an essential component for digital systems that require controlled data flow.

The device features eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs. The collected data from the D inputs is transferred to the outputs on the rising edge of the clock pulse. When the output enable (OE) is low, the outputs will actively reflect the data present at the flip-flop outputs. However, when OE is high, the outputs will be in a high impedance state, allowing for bidirectional data flow or connection to a common data bus.

Compatibility with standard TTL integrated circuits is ensured through the HCT logic level, which allows the M74HCT574M1R to interface with TTL logic levels while maintaining the low power consumption of CMOS technology. This feature makes it a versatile choice for interfacing in mixed-technology environments.

Key specifications of the M74HCT574M1R include:

  • Supply Voltage Range: 4.5V to 5.5V
  • High-Speed: tPD = 15ns (Typ) at VCC = 5V
  • Low Power Dissipation: ICC = 4µA (Max) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 28% VCC (Min)
  • Power Down Protection on Inputs and Outputs
  • Pin and Function Compatible with 74 Series

The M74HCT574M1R is available in a SOIC-20 package, which is suitable for surface-mount technology (SMT) and is recognized for its compact size and ease of integration into a wide range of electronic systems. The device is ideal for use in registers, buffers, and as a temporary storage for binary information, providing reliable and stable performance in commercial and industrial operating conditions.

With its combination of high-speed operation, low power consumption, and the ability to interface with multiple logic families, the M74HCT574M1R from STMicroelectronics is a practical choice for designers looking to implement efficient and reliable data storage solutions in their digital applications.

You May Also Be Interested in

Renesas Electronics America
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH16374APVG
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Need more? Email Us
ECAD model for CD74HCT574M96G4
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ECAD model for 74AHC74PW-Q100J
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for SN74LVTH574DB
Nexperia USA Inc.
IC FF D-TYPE SGL 10-BIT 24-SSOP
Need more? Email Us
ECAD model for 74ABT821DB,112
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74ABT534ADW
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HC112MT
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ECAD model for 74HC74D-Q100HL
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for MC74HC112ADG

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention