Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1446123-SSDSC2CT090A3K5
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2CT090A3K5 CAD Model

Description

The SSDSC2CT090A3K5 is a 90GB SSD from Solidigm/Intel Retail, part of the 330 series utilizing the SATA 6Gb/s interface for fast data transfer speeds. This solid state drive is designed to deliver quicker boot and load times compared to traditional hard disk drives (HDDs), making it an ideal upgrade for users seeking improved performance and reliability. The drive's 90GB capacity provides sufficient space for the operating system, applications, and some personal files, catering to users with moderate storage needs. With its Solid State Disk technology, it offers faster data access, lower power consumption, and improved durability by eliminating moving parts found in HDDs. Its compatibility with SATA 6Gb/s interfaces ensures it can be used in a wide range of desktop and laptop computers. The compact design of the drive, coupled with its performance features, makes it a versatile choice for both personal and professional applications.

You May Also Be Interested in

Swissbit NA Inc.
SSD 30GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA030GM3AA1TO-I-LB-126-STD
Samsung
8TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe
Need more? Email Us
ECAD model for MZ-VAP8T0BW
Crucial
480GB E100 SSD M.2-2280 NVMe PCIe
Need more? Email Us
ECAD model for CT480E100SSD8
Crucial
1TB SSD M.2-2280 P310 PCIe4x4 NVMe
Need more? Email Us
ECAD model for CT1000P310SSD8
Solidigm
3.84TB SSD 2.5" SATA D3-S4620 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KG038TZ1Z
Solidigm
3.84TB SSD 2.5" SATA D3-S4520 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KB038TZ1Z
Kingston
500GB SSD M.2-2280 NV3 PCIe4.0x4 NVMe
Need more? Email Us
ECAD model for SNV3S/500G
Samsung
7.68TB SSD 2.5" U.2 PM9D3a PCIe5x4 NVMe SED
Need more? Email Us
ECAD model for MZWL67T6HBLC-00AW7
Micron Technology Inc.
15.3TB SSD 2.5" 15mm U.2 7600 PRO PCIe5 TCG-Opal
Need more? Email Us
ECAD model for MTFDLAL15T3THG-1BP1DFCYY

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention