EN
  • EN
  • DE

TP3070V-G

Part No TP3070V-G
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC INTERFAC PCM COMBO II 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type PCM, Filter
Data Interface PCM Audio Interface
Number of ADCs / DACs 1 / 1
Sigma Delta No
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number TP3070
Manufacturer Pack Quantity 35
MSL Level 2A (4 Weeks)
Win Source Part Number 1271717-TP3070V-G
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3070V-G CAD Model

Description

The TP3070V-G by Texas Instruments is a sophisticated integrated device designed to serve the needs of complex telecommunications systems. This product is part of TI's extensive range of telecommunications ICs, which are renowned for their reliability, performance, and integration capabilities.

Key Features

  • Integrated Codec and Filter: The TP3070V-G combines both codec and filtering functions. This integration simplifies design and conserves board space, making it ideal for compact systems.
  • Programmable Gain: It features a programmable gain amplifier, allowing for precise control over signal levels, ensuring optimal performance in various operating conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the TP3070V-G is suitable for low-power applications, which is crucial for portable and remote telecom systems.
  • High-Quality Audio: The device ensures high-quality audio signal processing, which is essential for clear voice transmission in telecommunication applications.
  • Easy Interface: It offers an easy interface with microprocessors, making it a user-friendly option for digital systems that require minimal setup time.

Applications

The TP3070V-G is versatile and can be used in a variety of applications, including:

  • Digital telephones
  • Modems for data transmission
  • Teleconferencing equipment
  • Voice digitization systems

Technical Specifications

With an operating temperature range of 0°C to 70°C, the TP3070V-G is robust and suitable for most environmental conditions encountered in standard telecom operations. The device is available in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring ease of integration into existing and new designs.

Quality and Support

As with all Texas Instruments products, the TP3070V-G is manufactured to the highest quality standards and is backed by TI's comprehensive technical support and documentation. Customers can rely on Texas Instruments for ongoing support and a commitment to keeping their communication systems up-to-date with the latest technological advancements.

You May Also Be Interested in

Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess