EN
  • EN
  • DE

TLV32012KIDBTRG4

Part No TLV32012KIDBTRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC AUDIO MONO LP 30-TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 85 / 92
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 797118-TLV32012KIDBTRG4
Popularity Medium
Supply and Demand Status Limited
Family Name TLV32012K
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TLV32012KIDBTRG4 CAD Model

Description

The TLV32012KIDBTRG4 from Texas Instruments is a high-performance audio codec designed for portable audio and voice applications. This codec integrates a stereo audio DAC (Digital-to-Analog Converter), a mono audio ADC (Analog-to-Digital Converter), and a power amplifier to provide a complete audio solution for a wide range of products.

Key Features

  • High-Quality Audio: The TLV32012KIDBTRG4 delivers exceptional sound quality with a DAC signal-to-noise ratio (SNR) of 100 dB and an ADC SNR of 93 dB, ensuring clear and crisp audio playback and recording.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a low supply voltage from 2.7V to 3.6V, making it ideal for battery-powered devices.
  • Flexible Audio Interface: The codec supports I2S, left-justified, right-justified, and DSP audio interface formats, allowing it to interface with a wide variety of audio sources and processors.
  • Integrated Headphone Amplifier: It comes equipped with an on-chip headphone amplifier, reducing the need for external components and simplifying design.
  • Programmable Functions: A variety of functions can be programmed via a serial control bus, including volume control, audio data format selection, and filter configurations.

Applications

The TLV32012KIDBTRG4 is versatile and can be used in a multitude of applications. It is particularly suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets
  • VoIP Systems

Package and Quality

This codec is available in a compact 30-pin TSSOP (DBT) package, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TLV32012KIDBTRG4 is no exception. It is designed to meet the rigorous standards required for consumer electronics, ensuring reliability and performance.

You May Also Be Interested in

Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess