EN
  • EN
  • DE

TP3054WM

Part No TP3054WM
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 1
Sigma Delta No
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TP3054
Manufacturer Pack Quantity 45
MSL Level 4 (72 Hours)
Win Source Part Number 1271699-TP3054WM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3054WM CAD Model

Description

The TP3054WM is a high-performance, monolithic CMOS codec (coder-decoder) integrated circuit produced by Texas Instruments. This advanced product is designed to interface with the increasingly popular digital telephone systems and is compliant with the ITU-T G.711 standard, making it suitable for international use in telecommunications.

Key Features

  • Integrated Filter: The TP3054WM features on-chip filters that eliminate the need for external filtering components, thereby reducing the overall design complexity and saving on board space.
  • Dual-Port Interface: Equipped with a dual-port interface, it allows for a straightforward connection to digital signal processors (DSPs) and microprocessors in digital telephone systems.
  • Low Power Consumption: With its CMOS technology, the TP3054WM offers low power consumption, making it an energy-efficient choice for portable and power-sensitive applications.
  • Programmable Gain: The device includes programmable transmit and receive gain settings, providing flexibility and control over audio levels for various operating conditions.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The TP3054WM is ideal for a wide array of applications in the field of telecommunications. It is commonly used in digital telephone handsets, PBX systems, and voice over IP (VoIP) applications where its reliability and high-quality audio processing are crucial. Additionally, its programmable features make it adaptable for use in complex, multi-function communication devices.

Technical Specifications

Parameter Value Supply Voltage 5V ±5% Operating Temperature -40°C to +85°C Package Type SOIC (Surface-Mount Device) Compliance ITU-T G.711

The TP3054WM from Texas Instruments stands out as a robust and flexible solution for digital audio processing, ensuring clear communication and reliable operation across a range of telecommunication applications.

You May Also Be Interested in

Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess