EN
  • EN
  • DE

TLV320AIC13CDBT

Part No TLV320AIC13CDBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 85 / 92
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 1.95 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 797119-TLV320AIC13CDBT
Popularity Medium
Supply and Demand Status Balance
Family Name TLV320AIC13
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLV320AIC13CDBT CAD Model

Description

The TLV320AIC13CDBT is a versatile audio codec from Texas Instruments, designed to cater to a wide range of audio applications. This integrated circuit is part of TI's esteemed audio codec product line and is known for its high-quality performance and reliability.

Key Features

  • High-Performance Audio: With a 24-bit delta-sigma analog-to-digital and digital-to-analog converter, the TLV320AIC13CDBT ensures pristine audio quality, making it ideal for applications requiring excellent sound reproduction.
  • Multiple Audio Data Interfaces: The codec supports I2S, left-justified, and right-justified audio data interfaces, providing flexibility for integration with various microprocessors and digital signal processors.
  • Programmable Sampling Rates: It offers a wide range of programmable sampling rates, accommodating various audio standards and ensuring compatibility with numerous multimedia applications.
  • Low Power Consumption: Designed for power-sensitive applications, the TLV320AIC13CDBT boasts a low-power consumption profile, making it suitable for portable audio devices.
  • Integrated Headphone Amplifier: The onboard headphone amplifier simplifies design and reduces external component count, providing a cost-effective solution for driving headphones directly.

Applications

The TLV320AIC13CDBT is ideal for a range of audio applications, including:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Digital Audio Players
  • Audio Interfaces and Sound Cards
  • Professional Audio Equipment

Package and Availability

The codec comes in a compact 30-TSSOP (DBT) package, ensuring a small footprint on the PCB. Its availability in reel or tray packaging options facilitates easy integration into manufacturing processes.

Quality and Support

Backed by Texas Instruments' commitment to quality, the TLV320AIC13CDBT is manufactured to meet high standards of performance and reliability. TI provides comprehensive technical support and documentation, including datasheets, reference designs, and application notes to assist developers in implementing the codec in their designs.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess