EN
  • EN
  • DE

TP3057V-X

Part No TP3057V-X
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC FILTER CMOS 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 2
Sigma Delta No
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range -25°C ~ 125°C
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 797767-TP3057V-X
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian TP3057V-X CAD Model

Description

The TP3057V-X from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance telecommunication applications. This advanced monolithic interface circuit is part of TI's extensive line of products that cater to digital audio processing and transmission. The TP3057V-X is particularly suited for applications that require efficient serial-to-parallel conversion, and it offers a seamless interface between the digital data stream and the analog voice signals in telephony systems.

Key Features:

  • Compatibility: The TP3057V-X is compatible with a wide range of digital signal processors (DSPs) and microprocessors, making it a versatile choice for system designers.
  • Integration: This IC integrates functions such as filtering, companding, and encoding/decoding, which simplifies the design and reduces the component count in the final product.
  • Performance: It provides high-quality audio signal processing with minimal distortion, ensuring clear communication in telephony systems.
  • Versatility: The device supports various data formats and is adaptable to different frame synchronization schemes, making it suitable for multiple communication standards.
  • Power Efficiency: Designed with power conservation in mind, the TP3057V-X operates with low power consumption, which is critical for handheld and portable communication devices.

Applications:

The TP3057V-X is ideal for a range of telecommunication applications, including:

  • Digital telephones
  • Wireless communication systems
  • Modems for data transmission
  • VoIP gateways
  • Teleconferencing equipment

Technical Specifications:

For engineers and designers considering the TP3057V-X for their projects, detailed technical specifications are available in the product datasheet provided by Texas Instruments. It contains information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the design and implementation process.

In conclusion, the TP3057V-X from Texas Instruments is a robust and reliable choice for anyone looking to integrate high-quality audio processing into their telecommunication hardware. Its combination of performance, efficiency, and versatility makes it a cornerstone component in modern communication solutions.

You May Also Be Interested in

Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Rohm Semiconductor
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess