EN
  • EN
  • DE

TNETV1647GSTZWT

Part No TNETV1647GSTZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / FIXED-POINT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM644x, DaVinci
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 513MHz DSP, 256MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Win Source Part Number 797701-TNETV1647GSTZWT
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV1647GSTZWT CAD Model

Description

The TNETV1647GSTZWT is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to cater to the advanced requirements of modern networking and telecommunication systems, providing a robust solution that enhances performance and reliability.

Key Features

  • High-Performance Processing: At the core of the TNETV1647GSTZWT lies a powerful processing unit capable of handling complex algorithms and high-speed data operations, making it ideal for demanding network applications.
  • Advanced Connectivity: This IC comes equipped with a variety of connectivity options, ensuring seamless integration with a wide range of network architectures and protocols.
  • Energy Efficient: Designed with power efficiency in mind, the TNETV1647GSTZWT minimizes energy consumption, making it suitable for eco-friendly and cost-effective solutions.
  • Reliability: Texas Instruments' commitment to quality ensures that the TNETV1647GSTZWT meets the highest standards of reliability, capable of withstanding the rigors of continuous operation in challenging environments.
  • Compact Design: The compact footprint of the IC allows for a smaller board space, providing flexibility in design for space-constrained applications.

Applications

The TNETV1647GSTZWT is versatile and can be used in various applications, including:

  • High-speed routers and switches
  • Networked multimedia systems
  • Wireless infrastructure
  • Enterprise networking equipment
  • Internet of Things (IoT) devices

Technical Specifications

The TNETV1647GSTZWT boasts technical specifications that cater to the needs of advanced networking systems:

  • Manufacturer: Texas Instruments
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Packaging: Tray
  • Mounting Style: SMD/SMT
  • Package / Case: NFBGA
  • Operating Temperature Range: Specified by manufacturer

For detailed specifications and application support, customers are encouraged to contact Texas Instruments directly or visit their official website.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess