EN
  • EN
  • DE

TMS320VC5409AGGU16

Part No TMS320VC5409AGGU16
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED PT 160MIPS 144-BGA / DSP Fixed-Point 16bit 160MHz 160MIPS 144-Pin BGA MICROSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 797616-TMS320VC5409AGGU16
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320VC5409A
Introduction Date November 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409AGGU16 CAD Model

Description

The TMS320VC5409AGGU16 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C54x DSP family, which is well-known for its use in a wide range of applications, including communications, audio, industrial control, and biometric processing systems.

Key Features

  • High-Speed Performance: With a core frequency of up to 160 MHz, the TMS320VC5409AGGU16 delivers robust processing power for complex algorithms and data-intensive tasks.
  • Memory: This DSP comes with integrated memory that includes 16KB of RAM, allowing for efficient data handling and storage without the need for external memory components.
  • Low Power Consumption: Designed for power-sensitive applications, the TMS320VC5409AGGU16 offers a low-power operating mode, reducing power consumption without sacrificing performance.
  • Advanced Peripherals: It features a rich set of peripherals, including a multichannel buffered serial port, host port interface, and timers, which facilitate flexible interfacing with a variety of external devices.
  • On-Chip Debugging: The on-chip debugging features enable real-time debugging, which is crucial for development and troubleshooting.

Applications

The versatility of the TMS320VC5409AGGU16 allows it to be used in a multitude of applications such as:

  • Telecommunications (e.g., modems, VoIP)
  • Audio processing (e.g., MP3 players, audio effects)
  • Industrial control systems
  • Medical instrumentation
  • Biometric identification systems

Package and Quality

The TMS320VC5409AGGU16 is offered in a 144-BGA (Ball Grid Array) package, which provides a compact footprint and reliable connectivity for embedded systems. Texas Instruments is committed to the highest quality and reliability standards, ensuring that this DSP meets stringent industry requirements for performance and longevity.

With its powerful feature set and flexible application range, the TMS320VC5409AGGU16 is an excellent choice for designers looking to leverage the advanced capabilities of DSP technology in their next project.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7632 $65.5264
4+ $26.8826 $107.5304
6+ $26.0425 $156.2550
8+ $25.2024 $201.6192
11+ $24.3624 $267.9864
14+ $21.8421 $305.7894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess